location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch MSM66110 blender Immersion blender 600 W Gray, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSM66110
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSM66110 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002678160 show
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:30
The date of the most recent change of the data-sheet in Icecat's system
Bosch MSM66110 user manual (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bosch MSM66110 blender Immersion blender 600 W Gray, White:
This short summary of the Bosch MSM66110 blender Immersion blender 600 W Gray, White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch MSM66110, Immersion blender, 55.1" (1.4 m), 600 W, Gray, White

Long summary description Bosch MSM66110 blender Immersion blender 600 W Gray, White:
This is an auto-generated long summary of Bosch MSM66110 blender Immersion blender 600 W Gray, White based on the first three specs of the first five spec groups.

Bosch MSM66110. Type: Immersion blender, Product color: Gray, White, Cord length: 55.1" (1.4 m). Blending bowl material: Plastic, Blade material: Stainless steel, Material: Plastic. Power: 600 W, AC input frequency: 50 - 60 Hz, Power plug type: Type C. Width: 2.17" (55 mm), Depth: 2.44" (62 mm), Height: 15.5" (393 mm). Package width: 9.06" (230 mm), Package depth: 13.4" (340 mm), Package height: 17.3" (440 mm)

Performance
Number of speeds *
2
Turbo
Yes
Design
Type *
Immersion blender
Product color *
Gray, White
Cord length
55.1" (1.4 m)
Soft grip
Yes
Ergonomic grip
Yes
Ergonomic design
Yes
Dishwasher-proof parts
Yes
Certification
CE, ROSTEST, SIQ
Material
Blending bowl material
Plastic
Blade material
Stainless steel
Material
Plastic
Power
Power *
600 W
AC input frequency
50 - 60 Hz
Power plug type
Type C
Weight & dimensions
Width
2.17" (55 mm)
Depth
2.44" (62 mm)
Height
15.5" (393 mm)
Weight
2.2 lbs (1 kg)
Packaging data
Package width
9.06" (230 mm)
Package depth
13.4" (340 mm)
Package height
17.3" (440 mm)
Package weight
2.43 lbs (1.1 kg)
Logistics data
Pallet width
76.8" (195 cm)
Pallet length
31.5" (80 cm)
Pallet height
47.2" (120 cm)
Pallet weight
677 lbs (307.1 kg)
Quantity per pallet
240 pc(s)
Master (outer) case weight
15.5 lbs (7.05 kg)
Quantity per master (outer) case
6 pc(s)
Brand Image Article code product Stock Price from
Bosch MSM14000 blender Immersion blender 400 W White Bosch MSM14000 blender Immersion blender 400 W White
(show image)
MSM14000 MSM14000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
Portugal 1 distributor(s)