Kensington logo

Kensington SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows

Data-sheet quality:
created/standardized by Icecat
Product views:
126791
Info modified on:
14 Mar 2024, 19:09:28
Bullet Points Kensington SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows:
  • - Best For: USB 3.0 Laptops, Ultrabooks & Windows Tablets, and Monitors that support up to 2K
  • - Connection Technology: USB 3.0 (DisplayLink)
  • - Compatibility: Windows 7 or above, macOS 10.14
  • - of Monitors Supported: 2
  • - Video Ports: 1 x HDMI v1.2 and 1 x DVI-I (DVI-to-VGA and DVI-to-HDMI supported with included adapters)
  • - Maximum Resolution Supported: Single Monitor: 1920 x 1200 @ 60Hz and Dual Monitors: 2048 x 1152 @ 60Hz
  • - DisplayLink driver installation required. Download software from kensington.com or via Windows update
Guarantee:
2 Years
Long product name Kensington SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows:

SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows

Kensington SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows:

Ultra-thin laptops and 2-in-1 convertibles like the Microsoft Surface Pro offer great mobile productivity and sleek good looks. But that also means they usually come up short on connectivity ports. As a result, you’re constantly plugging and unplugging peripherals. That’s where the SD3500v USB 3.0 Universal Docking Station comes in. It turns one USB port into six so you have access to all your peripherals, including keyboard, mouse, printer and external hard drive. And with dual HD video output, you can add two external monitors to boost productivity. The dock’s two USB 3.0 ports support super-speed data transfer of up to 5 Gbps.

Short summary description Kensington SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows:

Kensington SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, 100,10,1000 Mbit/s, Black, 5 Gbit/s, 2K Ultra HD

Long summary description Kensington SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows:

Kensington SD3500v 5Gbps USB 3.0 Dual 2K Docking Station - HDMI/DVI-I/VGA - Windows. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B. Ethernet LAN data rates: 100,10,1000 Mbit/s. Product color: Black, Data transfer rate: 5 Gbit/s, HD type: 2K Ultra HD. Compatible operating systems: Windows 7 or above; macOS 10.14 or above

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.