location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO Boss Original marker 10 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Boss Original
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70/56/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006381215787
Category:
Ink pens used to make temporary or permanent markings (words, symbols, drawings) e.g non-permanent markers used on white boards.
Markers Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Long product name STABILO Boss Original marker 10 pc(s) :
The short editorial description of STABILO Boss Original marker 10 pc(s)

Boss Original
More>>>
STABILO Boss Original marker 10 pc(s):
The official marketing text of STABILO Boss Original marker 10 pc(s) as supplied by the manufacturer

The target group
-Anyone who reads texts and has to concentrate on essential information.

The pen
-On the market since 1972 and still the unchallenged market leader.
-The classic design has been adapted to current trends.
-The only highlighter available in 9 attractive fluorescent colors.
-2 line-widths, with refillable, water-based ink for paper, copy or fax.
-Long cap-off time.

The advantages
-Brand quality from the inventor of the highlighter.
-The distinctive design stops the pen from rolling away and makes it usable anywhere.

Short summary description STABILO Boss Original marker 10 pc(s):
This short summary of the STABILO Boss Original marker 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO Boss Original, 10 pc(s), Pink, Germany, 4.29" (109 mm), 5.47" (139 mm), 1.3" (33 mm)

Long summary description STABILO Boss Original marker 10 pc(s):
This is an auto-generated long summary of STABILO Boss Original marker 10 pc(s) based on the first three specs of the first five spec groups.

STABILO Boss Original. Quantity per pack: 10 pc(s), Product color: Pink, Country of origin: Germany. Package width: 4.29" (109 mm), Package depth: 5.47" (139 mm), Package height: 1.3" (33 mm)

Features
Quantity per pack *
10 pc(s)
Product color
Pink
Country of origin
Germany
Logistics data
Customs product code (TARIC)
96082000
Packaging data
Package width
4.29" (109 mm)
Package depth
5.47" (139 mm)
Package height
1.3" (33 mm)
Package weight
7.34 oz (208 g)
Brand Image Article code product Stock Price from
STABILO BOSS Original marker 1 pc(s) Chisel tip Yellow STABILO BOSS Original marker 1 pc(s) Chisel tip Yellow
(show image)
70/4-24 BOSS Original 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)