location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 6211B008 photo paper White Satin

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LU-101 Luster Photo Paper Pro A3 Plus - 20 Sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6211B008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999844015
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 6211B008 photo paper White Satin
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Smooth lustre surface
  • - Excellent match for PIXMA Pro printers
  • - Excellent fade resistance
  • - Blacks and white prints with even tonality
  • - Outstanding colour reproduction
Long product name Canon 6211B008 photo paper White Satin :
The short editorial description of Canon 6211B008 photo paper White Satin

LU-101 Luster Photo Paper Pro A3 Plus - 20 Sheets
More>>>
Canon 6211B008 photo paper White Satin:
The official marketing text of Canon 6211B008 photo paper White Satin as supplied by the manufacturer

Achieve vivid colour and stunning monochrome photographic printing with Photo Paper Pro Luster, a professional photo paper with lustre texture for a traditional photolab look which you can create at home.

Short summary description Canon 6211B008 photo paper White Satin:
This short summary of the Canon 6211B008 photo paper White Satin data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 6211B008, Satin, 260 g/m², White, 260 µm, 10 - 35 °C, 10 - 35 °C

Long summary description Canon 6211B008 photo paper White Satin:
This is an auto-generated long summary of Canon 6211B008 photo paper White Satin based on the first three specs of the first five spec groups.

Canon 6211B008. Finish type: Satin, Media weight: 260 g/m², Product color: White. Media size (1 slide): A3+, Media sheets per package: 20 sheets

Features
Product color
White
Finish type *
Satin
Media weight *
260 g/m²
Printing media thickness
260 µm
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
10 - 35 °C
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Storage relative humidity (H-H)
20 - 70%
Logistics data
Harmonized System (HS) code
37032000
Other features
Media size (1 slide)
A3+
Media sheets per package
20 sheets
Printing material brightness
92
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 9 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)