Canon logo

Canon BG-13 Digital camera battery grip Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131702
Info modified on:
16 Feb 2023, 15:30:22
Long product name Canon BG-13 Digital camera battery grip Black:

BG-13 - for EOS 6D

Canon BG-13 Digital camera battery grip Black:

The Canon BG-E13 Battery Grip is an optional battery grip with improved ergonomics designed specifically for the Canon EOS 6D. It allows users to load a choice of one, or two LP-E6 battery packs. With two packs, the already-impressive battery life is doubled, compared to using a single LP-E6 pack in-camera. In addition, with the included battery magazine, you can also run the camera off six AA batteries. With a large number of operating controls including shutter button, Main Dial, multi-controller, AF point selection button, AE lock/FE lock button, AF start button, and multi-function button, the BG-E13 is ideal for high volume and easy vertical shooting.

Short summary description Canon BG-13 Digital camera battery grip Black:

Canon BG-13, Digital camera battery grip, Canon, - EOS 6D Body - EOS 6D EF 24-105mm f/4L IS USM Lens Kit, Black, AA

Long summary description Canon BG-13 Digital camera battery grip Black:

Canon BG-13. Product type: Digital camera battery grip, Brand compatibility: Canon, Compatible products: - EOS 6D Body - EOS 6D EF 24-105mm f/4L IS USM Lens Kit. Battery type: AA

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.