location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG5450 Inkjet A4 9600 x 2400 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG5450
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6225B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999847962
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MG5450 Inkjet A4 9600 x 2400 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 9600 x 2400 DPI
  • - Printing colors: Black, Cyan, Magenta, Pigment black, Yellow
  • - A4
  • - Color copying Color scanning
  • - Direct printing
  • - USB port Wi-Fi
  • - 17.6 lbs (8 kg)
Long product name Canon PIXMA MG5450 Inkjet A4 9600 x 2400 DPI Wi-Fi :
The short editorial description of Canon PIXMA MG5450 Inkjet A4 9600 x 2400 DPI Wi-Fi

9600 x 2400dpi, 1x USB, 802.11 b/g/n, 3.0" TFT LCD, 8.0kg, Black
More>>>
Canon PIXMA MG5450 Inkjet A4 9600 x 2400 DPI Wi-Fi:
The official marketing text of Canon PIXMA MG5450 Inkjet A4 9600 x 2400 DPI Wi-Fi as supplied by the manufacturer

High performance Photo All-in-One with Wi-Fi, Internet printing and individual inks.

High performance Photo All-in-One with 5 individual inks and stylish low-profile design. Easy to operate, with intuitive interface and colour display, it offers mobile and Internet printing.

- High performance 5-ink Photo All-in-One
- Internet printing with PIXMA Cloud Link
- Low profile, stylish design
- Mobile printing & Apple AirPrint
- Quality printing, fast
- My Image Garden software
- Direct Disc Print & Auto Duplex
- Print more with optional XL inks

High performance

With Wi-Fi connectivity and Cloud Link, this Photo All-in-One provides convenient access and easy sharing around the home. You can print from the Internet, from virtually anywhere, as well as from mobile devices. The 5-ink system makes it ideal for high quality printing of documents and photos, copying and scanning. It has a class-leading FINE print head with 1pl, delivering 9600dpi print resolution and fast A4 ISO ESAT print speed of 15ipm mono/10ipm colour.

Internet printing

Print direct from the Internet, with PIXMA Cloud Link. Use the printer screen to choose and print photos from your online albums at CANON iMAGE GATEWAY and Google’s Picasa. Access on demand calendars, stationery and other templates from the PIXMA Cloud. Print emails, photo and PDF attachments, and Google Docs from your Gmail account, from virtually anywhere, using Google Cloud Print.

Smartphone and Tablet ready

Canon’s Easy-PhotoPrint app lets you wirelessly print from and even scan to your smartphone and tablet. Support for Apple AirPrint means you can also print photos, emails, web pages and other documents from your iPhone, iPad and iPod touch.

Stylish design

With its compact, low profile styling, this All-in-One looks great and requires minimum space. The Snap Edge design makes replacing ink quick and easy, while two paper cassettes can hold plain and photo paper at the same time.

Creative software

My Image Garden software realises the full potential of your PIXMA, with easy management of photo printing, scanning and access to online services. Face recognition and superb photo organising capabilities enable you to search all the photos stored on your PC and combine them in creative ways. You can personalise your discs and make them easier to organise by printing directly on Blu-ray disc, CD and DVD. With Print Your Days you can arrange and print your photos direct from Facebook.

Save with PIXMA

Cut paper usage and create professional looking documents with automatic double-sided printing. Save energy with Auto Power On/Off, which automatically turns the printer off after a selected time, and conveniently back on when you start printing. Save money with individual ink tanks as you only change the colour that has run out. Cost effective XL inks print up to 2.2 times more pages than a standard one, so need replacing less frequently – ideal if you print a lot.

Short summary description Canon PIXMA MG5450 Inkjet A4 9600 x 2400 DPI Wi-Fi:
This short summary of the Canon PIXMA MG5450 Inkjet A4 9600 x 2400 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG5450, Inkjet, Color printing, 9600 x 2400 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA MG5450 Inkjet A4 9600 x 2400 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MG5450 Inkjet A4 9600 x 2400 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MG5450. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 9600 x 2400 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Copying
Copying *
Color copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, Image, OCR
Image formats supported
JPG, PNG, TIF
Document formats supported
PDF
Input color depth
48 bit
Output color depth
24 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
5
Printing colors *
Black, Cyan, Magenta, Pigment black, Yellow
Input & output capacity
Total input capacity *
145 sheets
Paper input type
Cassette
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15 cm
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Performance
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), microSDHC, miniSD, miniSDHC, MMC, MMC+, MS Duo, MS PRO Duo, SD, SDHC
Mac compatibility
Yes
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Display diagonal
3"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
16 W
Power consumption (standby)
0.9 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Width
17.9" (455 mm)
Depth
14.5" (369 mm)
Height
5.83" (148 mm)
Weight
17.6 lbs (8 kg)
Other features
Dimensions (WxDxH)
17.9 x 14.5 x 5.83" (455 x 369 x 148 mm)
Power supply type
AC
Wireless technology
Wi-Fi
PictBridge
Yes
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Copy, Print, Scan
Connectivity technology
Wired & Wireless
Duplex (double-sided)
Yes
Legal
Yes
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Scanner integrated
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 10:17:48
Uk has collected 13 expert reviews for Canon PIXMA MG5450 Inkjet A4 9600 x 2400 DPI Wi-Fi and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
trustedreviews.com
Updated:
2013-06-12 10:17:40
What is the Canon PIXMA MG5450? Canon's PIXMA MG5450 is an all-in-one for the home, particularly for those who want to print photos and on discs, as well as paper documents. It has a good feature set, though no Automatic Document Feeder (ADF) or fax funct...
Good Lowprofile design, Twin paper trays, Wireless with fast WPS setup...
Bad Too much preprocessing, Low capacity main tray, Large footprint...
70%
gadgetspeak.com
Updated:
2013-06-12 10:17:42
The Canon PIXMA MG5450 is a Photo All-in-One product offering print, scan and copy functionality with a choice of USB or WiFi connectivity. You also get a built-in facility that allows you to print labels directly on to appropriate optical media as par...
92%
expertreviews.co.uk
Updated:
2013-06-12 10:17:42
While Canon often refreshes PIXMA models without making major changes, the MG5450 is quite a new design. It's stylish and very low-slung, rising less than 15cm from the desk. To make this low height possible the scanner bed is fixed in place; you acces...
Bottom line A stylish and fully-featured MFP, but we're not sure about its wireless performance...
80%
digitalversus.com
Updated:
2013-06-12 10:17:44
The MG5450 is a three-in-one inkjet printer, the mid-range model in a series of three recently launched Canon Pixmas. It's the new version of last year's versatile Pixma MG5350. Like...
Good Cost per page for text, Good print quality with both photos and text, Fast & responsive, CD labels, WiFi, Duplex in all modes, Good scanner...
Bad Still no touchscreen, Overtones of red in colour photos...
Bottom line The Pixma MG5450 is practically a clone of the MG5350—the only thing that's changed is the look. It's just as fast and prints in just as good quality, but it also confirms our suspicions that this supposedly new line of printers adds nothing new to last y...
100%
alphr.com
Updated:
2013-06-27 02:59:51
We've become accustomed to Canon's all-in-ones taking up residence on PC Pro's A-List, and in 2013 it's the turn of the affordable Canon Pixma MG5450 to keep standards up. It makes a good start, with a smart chassis and plenty of connectivity options: yo...
Bottom line High-quality prints, reasonable running costs and heaps of features - the Canon Pixma MG5450 is a stunner...
83%
gadgetspeak.com
Updated:
2013-12-21 01:28:06
A three in one printer, that means it prints, scans and copies. The black colour may mean it is hidden from ‘they who must be obeyed’ when in the lounge but it can be connected by Wi-Fi and in fact can do extra things when in Wi-Fi rather than USB mode...
72%
micromart.co.uk
Updated:
2014-03-21 01:17:54
Need a new multi-function inkjet to replace one that sounds like its blending carpet tacks? Then have we got a deal for you! Having owned a Canon inkjet for the past year, in general we're really pleased with in terms of the quality and performance it off...
80%
Country Distributor
Nederland 1 distributor(s)