location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 7107508 printing paper A4 (210x297 mm) 20 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Signature Worthy Sample pack, A4 size, 20 sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7107508
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946525310
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2020 08:33:49
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson 7107508 printing paper A4 (210x297 mm) 20 sheets :
The short editorial description of Epson 7107508 printing paper A4 (210x297 mm) 20 sheets

Signature Worthy Sample pack, A4 size, 20 sheets
More>>>
Short summary description Epson 7107508 printing paper A4 (210x297 mm) 20 sheets:
This short summary of the Epson 7107508 printing paper A4 (210x297 mm) 20 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 7107508, A4 (210x297 mm), 20 sheets, 16.9 oz (480 g), Italy

Long summary description Epson 7107508 printing paper A4 (210x297 mm) 20 sheets:
This is an auto-generated long summary of Epson 7107508 printing paper A4 (210x297 mm) 20 sheets based on the first three specs of the first five spec groups.

Epson 7107508. Paper size: A4 (210x297 mm), Sheets per pack: 20 sheets, Weight: 16.9 oz (480 g). Country of origin: Italy

Features
Paper size *
A4 (210x297 mm)
Sheets per pack *
20 sheets
Features
Weight
16.9 oz (480 g)
Other features
Country of origin
Italy