location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Elephant C13T24364010 ink cartridge 1 pc(s) Original Light magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elephant
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Light Magenta 24XL Claria Photo HD Ink
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T24364010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946519340
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:20:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Elephant C13T24364010 ink cartridge 1 pc(s) Original Light magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Light magenta
  • - 1 pc(s)
Long product name Epson Elephant C13T24364010 ink cartridge 1 pc(s) Original Light magenta :
The short editorial description of Epson Elephant C13T24364010 ink cartridge 1 pc(s) Original Light magenta

Singlepack Light Magenta 24XL Claria Photo HD Ink, 9.8ml
More>>>
Epson Elephant C13T24364010 ink cartridge 1 pc(s) Original Light magenta:
The official marketing text of Epson Elephant C13T24364010 ink cartridge 1 pc(s) Original Light magenta as supplied by the manufacturer

Compatible for Epson Expression Photo XP-750.

Short summary description Epson Elephant C13T24364010 ink cartridge 1 pc(s) Original Light magenta:
This short summary of the Epson Elephant C13T24364010 ink cartridge 1 pc(s) Original Light magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Elephant C13T24364010, Light magenta, Pigment-based ink, 1 pc(s)

Long summary description Epson Elephant C13T24364010 ink cartridge 1 pc(s) Original Light magenta:
This is an auto-generated long summary of Epson Elephant C13T24364010 ink cartridge 1 pc(s) Original Light magenta based on the first three specs of the first five spec groups.

Epson Elephant C13T24364010. Colour ink type: Pigment-based ink, Printing colors: Light magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Epson Expression Photo XP-750
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Light magenta
Country of origin
China
Weight & dimensions
Package width
4.33" (110 mm)
Package depth
5.59" (142 mm)
Package height
0.984" (25 mm)
Package type
Blister
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
15.7" (40 cm)
Quantity per pallet
3300 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
15.7" (40 cm)
Quantity per pallet (UK)
4180 pc(s)
Quantity per pallet layer
300 pc(s)
Quantity per pallet layer (UK)
330 pc(s)
Minimum order quantity
10 pc(s)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)