location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB3SEXT6BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft Black SuperSpeed USB 3.0 Extension Cable A to A - M/F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB3SEXT6BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030848770 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:47:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com USB3SEXT6BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 70.9" (1.8 m)
  • - USB A Straight Male
  • - USB A Straight Male
  • - USB 3.2 Gen 1 (3.1 Gen 1) 5000 Mbit/s
  • - Black
  • - 1 pc(s)
Guarantee: Lifetime Warranty
Long product name StarTech.com USB3SEXT6BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black :
The short editorial description of StarTech.com USB3SEXT6BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black

StarTech.com 6 ft Black SuperSpeed USB 3.0 Extension Cable A to A M/F - 2m USB 3 Male to Female Ext Cable / Cord 6ft - 5Gbps
More>>>
StarTech.com USB3SEXT6BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black:
The official marketing text of StarTech.com USB3SEXT6BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black as supplied by the manufacturer

Extend your USB 3.0 SuperSpeed cable by up to an additional 6 feet

The USB3SEXT6BK SuperSpeed USB 3.0 extension cord (A-A), offers a durable, high quality connection that harnesses the full capability of the USB 3.0 standard.

Designed for next-generation SuperSpeed USB device connections, this USB 3.0 male to female cable extends a USB 3.0 cable connection by 6-feet, and delivers a throughput of up to 5Gbps when used with a USB 3.0 host and device - an astounding 10x the capability of USB 2.0 (480Mbps).

Our USB 3.0 extension cables features high quality Shielded Twisted Pair (STP) construction, helping to prevent electromagnetic interference and ensuring reliable data communication.

The USB3SEXT6BK is backed by our Lifetime Warranty, providing guaranteed quality and reliability.

The StarTech.com Advantage

- Extends a USB 3.0 cable by up to 6-feet at transfer rates of up to 5 Gbps, which ensures an ideal connection even at longer distances
- Shielded Twisted Pair (STP) design helps to eliminate electro-magnetic interference (EMI), for optimal connectivity
- Backed by StarTech.com Lifetime Warranty

Short summary description StarTech.com USB3SEXT6BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black:
This short summary of the StarTech.com USB3SEXT6BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB3SEXT6BK, 70.9" (1.8 m), USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Male/Male, Black

Long summary description StarTech.com USB3SEXT6BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black:
This is an auto-generated long summary of StarTech.com USB3SEXT6BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Black based on the first three specs of the first five spec groups.

StarTech.com USB3SEXT6BK. Cable length: 70.9" (1.8 m). Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Male, Maximum data transfer rate: 5 Gbit/s, Connector contacts plating: Nickel, Product color: Black

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product color *
Black
Features
Plug and Play
Yes
Certification
CE, REACH
Weight & dimensions
Cable length *
70.9" (1.8 m)
Weight
2.68 oz (76 g)
Packaging data
Package width
7.87" (200 mm)
Package depth
8.66" (220 mm)
Package height
0.669" (17 mm)
Package weight
3.03 oz (86 g)
Packaging content
Quantity per pack *
1 pc(s)
Other features
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
StarTech.com USB3SEXTAA6 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Blue StarTech.com USB3SEXTAA6 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB A Blue
(show image)
USB3SEXTAA6 6 ft SuperSpeed USB 3.0 Extension Cable A to A - M/F 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB3SAA6 USB cable 72" (1.83 m) USB A Blue StarTech.com USB3SAA6 USB cable 72" (1.83 m) USB A Blue
(show image)
USB3SAA6 6 ft SuperSpeed USB 3.0 Cable A to A - M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB3SAB10 USB cable 120.1" (3.05 m) USB A USB B Blue StarTech.com USB3SAB10 USB cable 120.1" (3.05 m) USB A USB B Blue
(show image)
USB3SAB10 10 ft SuperSpeed USB 3.0 Cable A to B - M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB3SAB3 USB cable 35.8" (0.91 m) USB A Blue StarTech.com USB3SAB3 USB cable 35.8" (0.91 m) USB A Blue
(show image)
USB3SAB3 3 ft SuperSpeed USB 3.0 Cable A to B - M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB3SAB6 USB cable 72" (1.83 m) USB A Blue StarTech.com USB3SAB6 USB cable 72" (1.83 m) USB A Blue
(show image)
USB3SAB6 6 ft SuperSpeed USB 3.0 Cable A to B - M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)