location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SN8000B 8-slot Power Pack+ SAN Backbone Director Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN8000B 8-slot Power Pack+ SAN Backbone Director Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QK710A
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP SN8000B 8-slot Power Pack+ SAN Backbone Director Switch :
The short editorial description of HP SN8000B 8-slot Power Pack+ SAN Backbone Director Switch

HP SN8000B 8-slot Power Pack+ SAN Backbone Director Switch
More>>>
HP SN8000B 8-slot Power Pack+ SAN Backbone Director Switch:
The official marketing text of HP SN8000B 8-slot Power Pack+ SAN Backbone Director Switch as supplied by the manufacturer

The HP B-series SAN Director Switch portfolio is the industry’s most powerful Fibre Channel switching infrastructure, providing the most reliable, scalable, high-performance foundation for private cloud storage and highly virtualized environments. The SN8000B leverages proven DC SAN Director Switch technology and consists of an 8-slot 14U chassis and a 4-slot 9U chassis. The director provides up to 384 16Gb FC ports and up to 32 QSFP based Inter Chassis Links (ICLs) which are equivalent to 128 16Gb FC ports. It also provide up to 8.2 Tbps of total aggregate bandwidth and 512 Gbps of slot bandwidth.

The DC SAN Director Switch targets traditional data centers and consist of an 8-slot 14U chassis and a 4-slot 9U chassis. The director provides up to 512 8Gb FC ports for 4.1 Tbps of total aggregate bandwidth and 256 Gbps of slot bandwidth. In the future, customers may convert a DC chassis in production environments to a SN8000B Director with non-disruptive core blade replacements.

Short summary description HP SN8000B 8-slot Power Pack+ SAN Backbone Director Switch:
This short summary of the HP SN8000B 8-slot Power Pack+ SAN Backbone Director Switch data-sheet is auto-generated and uses the product title and the first six key specs.

HP SN8000B 8-slot Power Pack+ SAN Backbone Director Switch

Long summary description HP SN8000B 8-slot Power Pack+ SAN Backbone Director Switch:
This is an auto-generated long summary of HP SN8000B 8-slot Power Pack+ SAN Backbone Director Switch based on the first three specs of the first five spec groups.

HP SN8000B 8-slot Power Pack+ SAN Backbone Director Switch