location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP D2600 w/12 1TB 6G SAS 7.2K LFF Dual Port Midline HDD 12TB Bundle disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D2600 w/12 1TB 6G SAS 7.2K LFF Dual Port Midline HDD 12TB Bundle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BV899A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP D2600 w/12 1TB 6G SAS 7.2K LFF Dual Port Midline HDD 12TB Bundle disk array :
The short editorial description of HP D2600 w/12 1TB 6G SAS 7.2K LFF Dual Port Midline HDD 12TB Bundle disk array

HP D2600 w/12 1TB 6G SAS 7.2K LFF Dual Port Midline HDD 12TB Bundle
More>>>
HP D2600 w/12 1TB 6G SAS 7.2K LFF Dual Port Midline HDD 12TB Bundle disk array:
The official marketing text of HP D2600 w/12 1TB 6G SAS 7.2K LFF Dual Port Midline HDD 12TB Bundle disk array as supplied by the manufacturer

Has your business exceeded your storage capacity?

Manage your small and midrange business’ growing storage needs by deploying the HP D2000 Disk Enclosures, the next generation 6 Gb SAS low-cost, high-capacity, tiered external storage system. The HP D2000 Disk Enclosures are ideal for your small application environments, remote offices and departmental locations. The new 6 Gb SAS enclosures—Large Form Factor (LFF) D2600 with 12 drive bays and Small Form Factor (SFF) D2700 with 25 drive bays—offer flexible, modular solutions to simplify capacity expansion of HP ProLiant and Integrity server environments and MSA Arrays (SFF only) to external storage without having to make the full move to SAN or NAS. This allows you to buy what is needed today and purchase additional capacity as data storage needs grow.
Total support can grow up to 96 LFF or 200 SFF drives as needed.

Short summary description HP D2600 w/12 1TB 6G SAS 7.2K LFF Dual Port Midline HDD 12TB Bundle disk array:
This short summary of the HP D2600 w/12 1TB 6G SAS 7.2K LFF Dual Port Midline HDD 12TB Bundle disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HP D2600 w/12 1TB 6G SAS 7.2K LFF Dual Port Midline HDD 12TB Bundle

Long summary description HP D2600 w/12 1TB 6G SAS 7.2K LFF Dual Port Midline HDD 12TB Bundle disk array:
This is an auto-generated long summary of HP D2600 w/12 1TB 6G SAS 7.2K LFF Dual Port Midline HDD 12TB Bundle disk array based on the first three specs of the first five spec groups.

HP D2600 w/12 1TB 6G SAS 7.2K LFF Dual Port Midline HDD 12TB Bundle

Brand Image Article code product Stock Price from
HP X5520 G2 24TB LFF 7.2K Network Storage System disk array HP X5520 G2 24TB LFF 7.2K Network Storage System disk array
(show image)
QW922A X5520 G2 24TB LFF 7.2K Network Storage System 0.00
(excl. VAT)
0 (incl. VAT)
HP X5520 G2 36.4TB SFF 10K Network Storage System disk array HP X5520 G2 36.4TB SFF 10K Network Storage System disk array
(show image)
QW921A X5520 G2 36.4TB SFF 10K Network Storage System 0.00
(excl. VAT)
0 (incl. VAT)
HP X5520 G2 16.2TB SFF 10K Network Storage System disk array HP X5520 G2 16.2TB SFF 10K Network Storage System disk array
(show image)
QW920A X5520 G2 16.2TB SFF 10K Network Storage System 0.00
(excl. VAT)
0 (incl. VAT)
HP X5520 G2 10.8TB SFF 10K Network Storage System disk array HP X5520 G2 10.8TB SFF 10K Network Storage System disk array
(show image)
QW919A X5520 G2 10.8TB SFF 10K Network Storage System 0.00
(excl. VAT)
0 (incl. VAT)
HP X5520 G2 9.6TB LFF 15K Network Storage System disk array HP X5520 G2 9.6TB LFF 15K Network Storage System disk array
(show image)
QK778A X5520 G2 9.6TB LFF 15K Network Storage System 0.00
(excl. VAT)
0 (incl. VAT)
HP X5520 G2 32TB LFF 7.2K Network Storage System disk array HP X5520 G2 32TB LFF 7.2K Network Storage System disk array
(show image)
QK777A X5520 G2 32TB LFF 7.2K Network Storage System 0.00
(excl. VAT)
0 (incl. VAT)
HP X5520 G2 16TB LFF 7.2K Network Storage System disk array HP X5520 G2 16TB LFF 7.2K Network Storage System disk array
(show image)
QK776A X5520 G2 16TB LFF 7.2K Network Storage System 0.00
(excl. VAT)
0 (incl. VAT)
HP X5520 G2 8TB LFF 7.2K Network Storage System disk array HP X5520 G2 8TB LFF 7.2K Network Storage System disk array
(show image)
QK775A X5520 G2 8TB LFF 7.2K Network Storage System 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE X5520 G2 24TB LFF 7.2K Network Storage System disk array
(show image)
QW922A X5520 G2 24TB LFF 7.2K Network Storage System 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE X5520 G2 36.4TB SFF 10K Network Storage System disk array
(show image)
QW921A X5520 G2 36.4TB SFF 10K Network Storage System 0.00
(excl. VAT)
0 (incl. VAT)