location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP MDS600 w/70 2TB 6G SAS LFF DP 7.2K HDD 140TB Bundle disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDS600 w/70 2TB 6G SAS LFF DP 7.2K HDD 140TB Bundle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BK824A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP MDS600 w/70 2TB 6G SAS LFF DP 7.2K HDD 140TB Bundle disk array :
The short editorial description of HP MDS600 w/70 2TB 6G SAS LFF DP 7.2K HDD 140TB Bundle disk array

HP StorageWorks MDS600 w/70 2TB 6G SAS LFF DP 7.2K HDD 140TB Bundle
More>>>
HP MDS600 w/70 2TB 6G SAS LFF DP 7.2K HDD 140TB Bundle disk array:
The official marketing text of HP MDS600 w/70 2TB 6G SAS LFF DP 7.2K HDD 140TB Bundle disk array as supplied by the manufacturer

Finding it difficult to keep up with the growth in unstructured data? Looking for a cost-effective high capacity storage option?

With the HP 600 Modular Disk System, HP extends and redefines direct-attached storage for BladeSystem servers, combining the simplicity and cost effectiveness of direct-attached storage without sacrificing flexibility or performance.

Use the MDS600 as part of a straight-forward in-rack 3 Gb/s SAS implementation that delivers high-density, low-cost external zoned direct attach storage for HP BladeSystem servers. Easily configure storage on the fly with easy to use management software.

The MDS600 can also be directly connected to ProLiant DL and ML servers using the Smart Array P212, P411, and P812 Controller using a standard 2M SAS cable for Single Domain only.

Short summary description HP MDS600 w/70 2TB 6G SAS LFF DP 7.2K HDD 140TB Bundle disk array:
This short summary of the HP MDS600 w/70 2TB 6G SAS LFF DP 7.2K HDD 140TB Bundle disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HP MDS600 w/70 2TB 6G SAS LFF DP 7.2K HDD 140TB Bundle

Long summary description HP MDS600 w/70 2TB 6G SAS LFF DP 7.2K HDD 140TB Bundle disk array:
This is an auto-generated long summary of HP MDS600 w/70 2TB 6G SAS LFF DP 7.2K HDD 140TB Bundle disk array based on the first three specs of the first five spec groups.

HP MDS600 w/70 2TB 6G SAS LFF DP 7.2K HDD 140TB Bundle