HP logo

HP MSL8096 2 LTO-4 Ultrium 1760 SAS Tape Library Storage auto loader & library Tape Cartridge

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106336
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1-year parts exchange, next business day
Long product name HP MSL8096 2 LTO-4 Ultrium 1760 SAS Tape Library Storage auto loader & library Tape Cartridge:

HP MSL8096 2 LTO-4 Ultrium 1760 SAS Tape Library

HP MSL8096 2 LTO-4 Ultrium 1760 SAS Tape Library Storage auto loader & library Tape Cartridge:

The HP MSL Tape Libraries meet demanding storage requirement of businesses needing unattended backup, disaster recovery, or archive capability. The MSL Libraries offer a broad choice of storage capacity and interfaces with LTO-5, LTO-4, or LTO-3 Ultrium tape drives. Web-based remote management makes the MSL Libraries easily managed from across the room or across the globe, eliminating the need for remote office IT staff. Quickly and simply manage the tape media both in and out of the library with the standard bar code reader, configurable mail slots, and multiple 12-slot removable magazines. If a tape were lost or stolen, protect important business data from unauthorized access with the library-based encryption option. Library investment and uncertain data growth are easily managed with MSL accessory kits. Quickly increase capacity and/or performance with tool-free drive upgrades, slot license capacity upgrades, or library expandability.

Short summary description HP MSL8096 2 LTO-4 Ultrium 1760 SAS Tape Library Storage auto loader & library Tape Cartridge:

HP MSL8096 2 LTO-4 Ultrium 1760 SAS Tape Library, Storage auto loader & library, Tape Cartridge

Long summary description HP MSL8096 2 LTO-4 Ultrium 1760 SAS Tape Library Storage auto loader & library Tape Cartridge:

HP MSL8096 2 LTO-4 Ultrium 1760 SAS Tape Library. Product type: Storage auto loader & library, Media type: Tape Cartridge

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.