location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CL5808 computer component

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL5808
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CL5808
Category:
A hardware component of a computer such as a hard disk or memory.
Computer Components Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CL5808 computer component
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Exclusive LED illumination light - designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
  • - Integrated KVM console with 19" LED-backlit LCD in a Dual Rail housing
  • - Space saving technology - up to two consoles (one bus) control up to 8 computers
  • - Daisy-chain up to 31 additional units*– control up to 256 computers from two consoles (one bus)
  • - Dual Interface - supports computers and console with PS/2 or USB keyboards and mice
  • - Additional hot-pluggable USB mouse port on front panel (also functions as a USB peripheral port)
  • - LCD module rotates up to 120 degrees for a more comfortable viewing angle
  • - Console Lock - enables the console drawer to remain securely locked away in position when not in use
  • - Multiplatform support - Windows, Linux, Mac, and Sun
  • - Supports multimedia USB keyboards for Windows, Mac and Sun
  • - Auto PS/2 and USB interface detection
  • - Keyboard and mouse emulation (PS/2 and USB) for smooth switching and simultaneous booting of multiple computers even when the console focus is elsewhere
  • - Extra console port - manage computers in the LCD KVM switch from an external console (monitor, USB keyboard, and USB mouse)
  • - *With compatible KVM Switches:ACS1208A, ACS1216A,CS1708A,CS1716A
  • - Superior video quality - supports resolutions up to 1280 x 1024 @ 75 Hz
  • - No software required - convenient computer selection via front panel pushbuttons, hotkeys, and multilingual on-screen display (OSD) menus
  • - Auto-senses station's position on daisy chained installations; no need for manual dip switch setting; front panel led indicates station's position
  • - Port names automatically reconfigured when station sequence is changed
  • - Two level password security - only authorized users can view and control computers
  • - LCD power button helps save energy and prolong display's life
  • - Supports one administrator and four user accounts with separate profiles
  • - Auto Scan mode enables continuous monitoring of user-selected computers
  • - Broadcast support - commands from the keyboard can be broadcast to all available computers on the installation
  • - Hot pluggable - add or remove computers without having to power down the switch
  • - Beeper on/off via hotkey and OSD
  • - Firmware upgrades to all the chained KVM switches at the same time via the daisy chain cable
  • - Optional rack mount kits available including easy installation options
  • - Keyboard Language support: English (US), English (UK), French, German, German (Swiss), Greek, Hungarian, Italian, Japanese, Korean, Russian, Spanish, Swedish and Traditional Chinese
  • - More information about "Easy Rack Mounting"...
Long product name ATEN CL5808 computer component :
The short editorial description of ATEN CL5808 computer component

8-Port PS/2-USB VGA Dual Rail LCD KVM Switch
More>>>
ATEN CL5808 computer component:
The official marketing text of ATEN CL5808 computer component as supplied by the manufacturer

The CL5808 Slideaway™ Dual Rail LCD KVM Switch is a control unit that allows access to multiple computers from two PS/2 or USB KVM consoles. An extra console port is provided on the rear panel to manage the LCD KVM switch from an optional external consoles.

The CL5808 19" LED-backlit LCD monitor and keyboard/touch pad modules slide independently of each other. To maximize space in your data center, the keyboard/touch pad module slides back to "hide away" when not in use, while the thin profile LCD monitor rotates back - flush against the rack - allowing convenient monitoring of computer activity. Quickly and conveniently switch computer access with station and port selection pushbutton switches located on the keyboard module. Even when the keyboard module is in the retracted position you can still switch access with the Port Up/Port Down pushbuttons located on the monitor module.
The CL5808 supports both PS/2 and USB keyboards and mice for the connected computers, and the CL5808 supports USB peripheral devices to be used with the attached computers. A single CL5808 can control up to 8 computers. As many as 31 additional compatible KVM switches can be daisy chained together, so that up to 256 computers can all be controlled from a single keyboard, monitor, and mouse console.

Note: Optional rack mount kits are available. For more information, refer to Compatible Accessories below.

CL5808N: 19" LCD

Short summary description ATEN CL5808 computer component:
This short summary of the ATEN CL5808 computer component data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CL5808

Long summary description ATEN CL5808 computer component:
This is an auto-generated long summary of ATEN CL5808 computer component based on the first three specs of the first five spec groups.

ATEN CL5808