Nokia logo

Nokia 6555 2" 3.42 oz (97 g)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20770
Info modified on:
21 Oct 2022, 10:14:32
Long product name Nokia 6555 2" 3.42 oz (97 g):

Nokia 6555, 3G Technology, 16 million colour, 2.0” main display, Remarkably good looking

Short summary description Nokia 6555 2" 3.42 oz (97 g):

Nokia 6555, Slider, 2", 240 x 320 pixels, 1.3 MP, Bluetooth, 1010 mAh

Long summary description Nokia 6555 2" 3.42 oz (97 g):

Nokia 6555. Form factor: Slider. Display diagonal: 2", Display resolution: 240 x 320 pixels, External display. Rear camera resolution (numeric): 1.3 MP. Bluetooth. Battery capacity: 1010 mAh, Standby time (2G): 300 h. Weight: 3.42 oz (97 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.