location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-E950 Dark silver 3.14 oz (89 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-E950 Dark silver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E950DSAFOP
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SGH-E950 Dark silver 3.14 oz (89 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 128 x 112 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - 880 mAh
Long product name Samsung SGH-E950 Dark silver 3.14 oz (89 g) :
The short editorial description of Samsung SGH-E950 Dark silver 3.14 oz (89 g)

SGH-E950 Dark silver
More>>>
Samsung SGH-E950 Dark silver 3.14 oz (89 g):
The official marketing text of Samsung SGH-E950 Dark silver 3.14 oz (89 g) as supplied by the manufacturer

charming chameleon
The SAMSUNG E950 presents innovative navigation ingeniously masked by a clear, glassy surface. It responds brilliantly, displaying buttons tailored to each application. At one instance, you get zoom buttons to maneuver a 3.2 megapixel camera. On your next prompt, playback controls for your listening pleasure. When done, the dynamic keys disappear from view. Completing this elegant package with chrome accents in a luxury espresso interface.

dazzles with each touch
The innovative Dynamic Adaptive Control Pad takes out the guesswork for input keys. Different icons light up according to the function selected, so users can easily and intuitively navigate the phone's features with a light tap of the finger. Customers will appreciate this Dynamic Adaptive Control Pad for its convenience and ease-of-use, not to mention cool UI.

capture amazing moments in high resolution
SAMSUNG SGH-E950 carries a 3.2 Megapixel Camera that snaps amazing moments in high resolution. Embedded 60MB memory plus microSD offer unlimited storage of all your photos.

reacts to your every fancy
Endeavour a world of information on NetFront Browser. Surf through rich pages that load in their full glory. To keep you current, the E950 offers ready access to Yahoo! Messaging, email and search.

radio
Tune into FM Radio for around-the-clock music and news updates. Customers will enjoy surrounding themselves with music, whether it is downloaded tunes or songs played on the embedded FM radio receiver.

music player
WMDRM offers seamless compatibility with purchased and downloaded music. MTP allows you to utilise music subscription services and organise your music files according to title, artist, album, and genre. Be able to plays MP3, AAC, AAC+, AAC++, and WMA audio formats. Listen wirelessly using Bluetooth’s stereo headsets with remote control capabilities.

Short summary description Samsung SGH-E950 Dark silver 3.14 oz (89 g):
This short summary of the Samsung SGH-E950 Dark silver 3.14 oz (89 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-E950 Dark silver, Slider, 128 x 112 pixels, 2 MP, Bluetooth, 880 mAh

Long summary description Samsung SGH-E950 Dark silver 3.14 oz (89 g):
This is an auto-generated long summary of Samsung SGH-E950 Dark silver 3.14 oz (89 g) based on the first three specs of the first five spec groups.

Samsung SGH-E950 Dark silver. Form factor: Slider. Display resolution: 128 x 112 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 880 mAh, Standby time (2G): 300 h. Weight: 3.14 oz (89 g)

Display
Display resolution *
128 x 112 pixels
Display type
TFT
Panel type
TFT
Display number of colors
262144 colors
Memory
Flash card support *
Yes
User memory
70 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
6x
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
352 x 288 pixels
Preview frame rate
15 fps
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Audio
Polyphonic rings quantity
64
Power
Battery capacity *
880 mAh
Talk time (2G) *
6.5 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
3.14 oz (89 g)
Width
1.81" (46 mm)
Depth
0.65" (16.5 mm)
Height
3.86" (98 mm)
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Notes, To-do list
Java technology
Yes
Direct printing
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Embedded games
3
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Bundled software
PowerPoint, Office
Operating frequency
900/1800/1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3 / MIDI / ACC / ACC+ / WMA
Certificates
Specific absorption rate (SAR) value (EU)
0.411 W/kg
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:00:54
Uk has collected 12 expert reviews for Samsung SGH-E950 Dark silver 89 g and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
cgena.com
Updated:
2016-12-29 03:41:36
Touch-sensitive navigation displayDo phones really need to be this complicated to be simple - With Samsung E950€YES. Samsung introduces a cutting-edge sub-touch navigation panel which they call DAC Pad (Dynamic Adaptive Control). So what's new about th...
0%
Mobile88.com
Updated:
2016-12-29 03:41:36
Samsung E950 belongs to the Beatiful Technology product family, a fact that places the handset in the category of stylish, innovative and highly functional devices. And that is effectively the way it is in real life, for the good looks isnt the only s...
0%
cgena.com
Updated:
2013-11-15 23:00:53
Touch-sensitive navigation displayDo phones really need to be this complicated to be simple - With Samsung E950€YES. Samsung introduces a cutting-edge sub-touch navigation panel which they call DAC Pad (Dynamic Adaptive Control). So what's new about th...
0%
Mobile88.com
Updated:
2013-11-15 23:00:53
Samsung E950 belongs to the Beatiful Technology product family, a fact that places the handset in the category of stylish, innovative and highly functional devices. And that is effectively the way it is in real life, for the good looks isnt the only s...
0%
smape.com
Updated:
2013-11-15 23:00:54
The market situation of 2007 had much in common with 2007, when the Samsung company simultaneously released two products being flagships in their respective segments and seen as some of the best offerings around. Last year, this happened to Samsung D9...
Bottom line Samsung E950 is a fine pick of a fashion phone, if youre looking for something stylish, original and innovative we honestly recommend you consider it as a possible choice. + perfect dimensional balance, extremely high quality of materials and build+...
0%
gsmarena.com
Updated:
2013-11-15 23:00:54
Visually appealing, the Samsung E950 is a feature-rich handset that takes Samsung’s idea of touch sensitive interface one step further. Fitted into a compact slider body you get a 3 megapixel camera, microSD card slot, FM radio, stereo Bluetooth and...
0%
slashphone.com
Updated:
2013-11-15 23:00:54
Samsung today unveiled three new mobile phones with luxurious, stylish designs and innovative features, targeted at Southeast Asian consumers. The SGH-E950 is a powerful 3-megapixel camera phone equipped with an improved, unique touch navigation user i...
0%
Brand Image Article code product Stock Price from
Samsung SGH-F250 3.39 oz (96 g) Blue Samsung SGH-F250 3.39 oz (96 g) Blue
(show image)
SGH-F250CBAFOP SGH-F250 0.00
(excl. VAT)
0 (incl. VAT)