location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY ES20 inkjet printer Color 600 x 600 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SELPHY ES20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2097B010
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:32:57
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon SELPHY ES20 inkjet printer Color 600 x 600 DPI Wi-Fi :
The short editorial description of Canon SELPHY ES20 inkjet printer Color 600 x 600 DPI Wi-Fi

SELPHY ES20, 300x600 dpi, USB, 2.5" TFT, 1865g
More>>>
Canon SELPHY ES20 inkjet printer Color 600 x 600 DPI Wi-Fi:
The official marketing text of Canon SELPHY ES20 inkjet printer Color 600 x 600 DPI Wi-Fi as supplied by the manufacturer

Beautiful prints made beautifully simple

Integrated Ink and Media cassette

Media and ink are conveniently integrated in one Easy Photo Pack for easy replacement and swapping between different media types, such as credit cards and postcards (colour and black & white). Print up to 50 postcard-size colour photos without changing the cartridge.

Compact, vertical design with handle
The compact vertical design allows the SELPHY ES20 to be stored and operated in tight spaces without taking up valuable desk space. The convenient carry handle makes printing truly portable.

2.5" colour LCD
The large LCD can be used to edit and review photos in detail before printing. Getting photos onto the screen is as easy as viewing them. Simply insert your camera’s memory card into one of the clearly labelled card slots.

Wireless printing
Print photos from compatible mobile phones using the optional Bluetooth adaptor.

Red-Eye Correction
A red-eye removal function is built right into the printer, so you can restore eyes to their natural look without the need for a computer.

Automatic image optimisation
Image Optimize automatically detects faces in an image and corrects their brightness. Backgrounds are optimised separately to get the very best print possible.

Creative Print button
The dedicated Creative Print button makes it easy to personalise photos. Add speech bubbles, clip art or picture frames and incorporate your favourite shots into calendars and Multi Layout prints.

Image trim, My Colors
A full complement of in-printer creative features includes My Colors for altering and enhancing image colours. You can also trim images direct from the LCD screen before printing.

100-year prints
Good for up to 100 years, the durable protective coating keeps your images bright, rich and vivid for generations and protects from splashes and sticky fingers.

Short summary description Canon SELPHY ES20 inkjet printer Color 600 x 600 DPI Wi-Fi:
This short summary of the Canon SELPHY ES20 inkjet printer Color 600 x 600 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SELPHY ES20, Color, 600 x 600 DPI, TFT

Long summary description Canon SELPHY ES20 inkjet printer Color 600 x 600 DPI Wi-Fi:
This is an auto-generated long summary of Canon SELPHY ES20 inkjet printer Color 600 x 600 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon SELPHY ES20. Color. Maximum resolution: 600 x 600 DPI. Display: TFT. Wi-Fi

Features
Color *
Yes
Printing
Maximum resolution *
600 x 600 DPI
Paper handling
Standard media sizes
Postcard Creditcard
Non-ISO print media sizes
l
Ports & interfaces
Direct printing
Yes
Network
Wi-Fi *
Yes
Bluetooth
Yes
Performance
Compatible memory cards
CF, microSDHC, miniSD, miniSDHC, MMCmicro, MS DUO, MS PRO, MS PRO DUO, SD, SDHC
Design
Market positioning *
Home & office
Display
TFT
Display diagonal
2.5"
Power
Power consumption (printing) *
70 W
Power
Power consumption (standby)
4 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows Mac
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 40%
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
8.4" (213.4 mm)
Depth
5.15" (130.9 mm)
Height
7.46" (189.6 mm)
Weight
4.1 lbs (1.86 kg)
Other features
Grayscale levels
256
Print technology
Inkjet
Interface
USB, WiFi IEEE 802.11b
Power supply type
Compact Power Adaptor CA-ES100
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:26:49
Uk has collected 6 expert reviews for Canon SELPHY ES20 inkjet printer Colour 600 x 600 DPI Wi-Fi and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 22:26:49
Canon first introduced the sit-up-and- beg Selphy ES1 printer just over a year ago and it has enjoyed sufficient success for the company to follow it up with a cheaper, improved model. Coming in at more than £50 cheaper than the ES1, the ES20 follows t...
80%
v3.co.uk
Updated:
2011-09-25 22:26:48
The ES20 is a small printer that sits vertically on a desk ¬ rather than feeding paper back and forth through the printer like most, this one is designed to feed prints up and down. It takes a cartridge of up to 50 sheets internally, rather than having...
80%
trustedreviews.com
Updated:
2011-09-25 22:26:49
Of the four major printer makers, only Canon has chosen not to use ink-jet technology for its standalone photo printers. It has made a considerable success of the thermal dye-sublimation technology it bases its Selphy range of printers around and one of t...
80%
Brand Image Article code product Stock Price from
Canon PIXMA iP3600 inkjet printer Color 9600 x 2400 DPI A4 Canon PIXMA iP3600 inkjet printer Color 9600 x 2400 DPI A4
(show image)
2868B002 PIXMA iP3600 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP2600 inkjet printer Color 4800 x 1200 DPI A4 Canon PIXMA iP2600 inkjet printer Color 4800 x 1200 DPI A4
(show image)
2435B002 iP2600 0.00
(excl. VAT)
0 (incl. VAT)