location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection V37 Flatbed scanner 4800 x 9600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Perfection V37
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B207303
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Perfection V37 Flatbed scanner 4800 x 9600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner 4800 x 9600 DPI
  • - Color scanning
  • - A4
  • - Maximum scan size: 8.27 x 11.7" (210 x 297 mm) Sensor type: CCD
  • - USB port
  • - Power supply type: AC
Guarantee: 1 year
Long product name Epson Perfection V37 Flatbed scanner 4800 x 9600 DPI A4 Black :
The short editorial description of Epson Perfection V37 Flatbed scanner 4800 x 9600 DPI A4 Black

Perfection V37 - 4800 x 9600 dpi, A4, 3.2 Dmax, ReadyScan LED, USB 2.0, 2.2 kg
More>>>
Epson Perfection V37 Flatbed scanner 4800 x 9600 DPI A4 Black:
The official marketing text of Epson Perfection V37 Flatbed scanner 4800 x 9600 DPI A4 Black as supplied by the manufacturer

Get superior-quality A4 scanning with the Epson Perfection V37 – an everyday scanner ideal for photos, documents and scrapbook pages. Thanks to the scanner's optical resolution of 4,800dpi and CCD (charged-coupled device) technology, you can be confident that every detail will be faithfully captured with exceptional clarity.

Epson ReadyScan LED technology delivers scans instantly with virtually no warm-up time, and is very power-efficient, helping to reduce your energy bills and impact on the environment.

Scanning bulky books or 3D objects is no problem, as the Perfection V37's lid has an extendable hinge than can open up to 180 degrees. Even if parts of the book or object being scanned are not in contact with the scanner's glass, they will still be in focus and captured accurately. This is because Epson's CCD image sensor technology offers a greater depth of field than the CIS (contact image censor) technology used in most comparable scanners.

Simple to use, the Perfection V37 enables you to conveniently scan to email at the touch of a button, or scan to multi-page, searchable PDF. Other useful photo and document editing features are available using the included software: Epson Easy Photo Fix makes it easy to bring your originals back to life by restoring faded colour, removing the appearance of dust and scratches and adjusting backlight; Optical Character Recognition (OCR) allows you to copy, paste and edit text from scanned documents; and Epson Document Capture enables direct scanning to cloud storage services, so you can access your scans from any computer or mobile device.

Short summary description Epson Perfection V37 Flatbed scanner 4800 x 9600 DPI A4 Black:
This short summary of the Epson Perfection V37 Flatbed scanner 4800 x 9600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection V37, 8.27 x 11.7" (210 x 297 mm), 4800 x 9600 DPI, 48 bit, 48 bit, Flatbed scanner, Black

Long summary description Epson Perfection V37 Flatbed scanner 4800 x 9600 DPI A4 Black:
This is an auto-generated long summary of Epson Perfection V37 Flatbed scanner 4800 x 9600 DPI A4 Black based on the first three specs of the first five spec groups.

Epson Perfection V37. Maximum scan size: 8.27 x 11.7" (210 x 297 mm), Optical scanning resolution: 4800 x 9600 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner, Product color: Black. Sensor type: CCD, Light source: ReadyScan LED, Scan file formats: PDF. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
8.27 x 11.7" (210 x 297 mm)
Optical scanning resolution *
4800 x 9600 DPI
Color scanning
Yes
Duplex scanning *
No
Input color depth
48 bit
Output color depth
48 bit
Film scanning
No
Optical density (Dmax)
3.2
Design
Scanner type *
Flatbed scanner
Product color *
Black
Performance
Sensor type *
CCD
Light source
ReadyScan LED
Scan file formats
PDF
Scan drivers
TWAIN, WIA
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
AC input frequency
50 - 60 Hz
Input voltage
220-240 V
Features
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Package width
4.17" (106 mm)
Package depth
19.5" (495 mm)
Packaging data
Package height
15.8" (402 mm)
Package weight
7.39 lbs (3.35 kg)
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
11" (280 mm)
Depth
16.9" (430 mm)
Height
1.61" (41 mm)
Weight
4.85 lbs (2.2 kg)
Packaging content
Bundled software
ABBYY FineReader Sprint 8.0 (MacOS) ABBYY FineReader Sprint 9.0 (Windows) Epson Copy Utility Epson Document Capture Pro Epson Scan
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Quantity per pallet
75 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
85" (2.16 m)
Quantity per pallet layer
15 pc(s)
Quantity per pallet layer (UK)
22 pc(s)
Quantity per pallet (UK)
110 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
85" (2.16 m)
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:36:24
Uk has collected 3 expert reviews for Epson Perfection V37 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2013-07-01 03:36:24
The market for standalone scanners isn't what it once was, which is primarily down the fact that all-in-one printers have taken away much of the demand thanks to their added convenience. There are still plenty of situations, though, where the greater qua...
Good Extending hinge for book scans, OCR direct to Word and Excel, Good software bundle...
Bad Sockets at front mean ugly cables, Separate mains power supply, Larger footprint than some competitors...
Bottom line The inclusion of a CCD sensor in the comparatively inexpensive Epson Perfection V37 improves the quality of colour scans, in comparison with a CIS-based scanner. Scans are reasonably quick and the supplied software provides quick and easy transfer of docu...
80%
Country Distributor
United Kingdom 1 distributor(s)