location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DHP-309AV network card Ethernet 200 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DHP-309AV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DHP-309AV show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2023 10:11:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DHP-309AV network card Ethernet 200 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PowerPlug Ethernet
  • - 200 Mbit/s 10/100BaseT(X)
Long product name D-Link DHP-309AV network card Ethernet 200 Mbit/s :
The short editorial description of D-Link DHP-309AV network card Ethernet 200 Mbit/s

10/100Base, 200 Mbps, 128-bit AES, 104g, White, 2 pack
More>>>
D-Link DHP-309AV network card Ethernet 200 Mbit/s:
The official marketing text of D-Link DHP-309AV network card Ethernet 200 Mbit/s as supplied by the manufacturer

Extend Your Network
The D-Link® PowerLine AV+ Mini Adapter Starter Kit (DHP-309AV) extends your home network by transforming your existing electrical system into a powerful network.

PowerLine AV + Speed and Coverage Advantages
PowerLine AV+ technology maximizes performance to give speeds up to 35% faster than conventional PowerLine AV 200 adapters. Get up to 200Mbps speed delivered to any outlet in your home. This means you can watch videos, surf the Web or catch up on email in spots where you can’t get a good wireless signal. Plus, PowerLine AV+ gives you up to 20% better coverage than conventional PowerLine AV 200 adapters. This means fast speeds throughout your home.

Just Plug and Connect
Setup couldn’t be easier – just plug and connect. There’s no need for drilling holes or messy wiring. And if you want to build your network further, just plug and connect additional adapters.

Great Design
The compact and flat design doesn’t block other plugs in an outlet or protrude from the wall. It’s perfect for conserving space and power outlet capacity.

Imagine the options
With up to 20% better coverage than standard PowerLine AV 200 adapters, connect virtually anywhere.

Short summary description D-Link DHP-309AV network card Ethernet 200 Mbit/s:
This short summary of the D-Link DHP-309AV network card Ethernet 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DHP-309AV, Wired, PowerPlug, Ethernet, 200 Mbit/s

Long summary description D-Link DHP-309AV network card Ethernet 200 Mbit/s:
This is an auto-generated long summary of D-Link DHP-309AV network card Ethernet 200 Mbit/s based on the first three specs of the first five spec groups.

D-Link DHP-309AV. Connectivity technology: Wired, Host interface: PowerPlug, Interface: Ethernet. Maximum data transfer rate: 200 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PowerPlug
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
200 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3u
Cabling technology
10/100BaseT(X)
Security algorithms
128-bit AES
Design
Internal *
No
LED indicators
Yes
Certification
FCC CE
Power
Power consumption (typical)
5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
2.09" (53 mm)
Depth
0.984" (25 mm)
Height
2.72" (69 mm)
Weight
3.67 oz (104 g)
Other features
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Link/Act LED
Yes
Network ready
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:44:28
Uk has collected 3 expert reviews for D-Link DHP-309AV network card Ethernet 200 Mbit/s and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
modsynergy.com
Updated:
2015-01-11 02:44:28
say that the maximum power consumption is only 3.01W, however, in my testing with the Belkin Conserve Insight Power Meter, I only ever experienced between 1.8 - 1.9W being used from the wall, so regardless it's all very cheap to operate.Both top and bott...
0%
Brand Image Article code product Stock Price from
D-Link DWA-125 network card 125 Mbit/s D-Link DWA-125 network card 125 Mbit/s
(show image)
DWA-125 DWA-125 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)