location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression XP-850 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Expression Photo XP-850
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC41302
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 11:29:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Expression XP-850 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 5760 x 1440 DPI
  • - Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - A4 32 ppm
  • - Mono copying Mono scanning Color faxing
  • - USB port Wi-Fi Ethernet LAN
  • - 19.2 lbs (8.7 kg)
Long product name Epson Expression XP-850 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi :
The short editorial description of Epson Expression XP-850 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Print/Scan/Copy/Fax, Wi-Fi, USB, Ethernet, LCD, 8.7 kg, Black
More>>>
Epson Expression XP-850 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
The official marketing text of Epson Expression XP-850 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi as supplied by the manufacturer

Epson Expression Photo XP-850

The Epson Expression Photo XP-850 is the ideal 4-in-1 with double-sided ADF for photo enthusiasts who want a top-of-the-range printer to showcase their photography skills. This printer is up to 40 percent smaller*2 than previous models and features an 8.8cm touch-screen, with user-friendly interactive menu, and a motorised control panel and output tray which open automatically before printing.

Epson’s new six-colour Claria Photo HD Ink is ideal for keen photographers looking to produce and display superior-quality, long-lasting photographs and delivers smooth tonal gradations, natural blacks and rich, vibrant colours.

Express your creativity by printing onto thick card and heavyweight photo paper with the rear speciality media feed. You can also easily switch between photo and A4 printing, thanks to the dual front-loading paper trays, and personalise family films and digital photo albums by printing directly onto suitable CDs and DVDs.

Epson Connect*3 allows you to print wirelessly from smartphones and tablet PCs within the home, and print from anywhere in the world by emailing documents directly to the printer's unique email address. The Remote Printer Driver offers more flexibility to print from your PC to any Epson Connect printer anywhere in the world, while Scan-to-Cloud enables you to store scanned documents directly in Cloud services. In addition the XP-850 is Apple AirPrint and Google Cloud print ready.

Wi-Fi and Ethernet offer flexible connectivity, while the automatic Wi-Fi set-up automatically finds the relevant connection settings in order to configure itself*4. Wi-Fi Direct connects directly to other Wi-Fi devices without the need for a wireless access point, such as a router.

- Wi-Fi 4-in-1: Print, scan, copy and fax with ADF
- Exceptional photos: Superior-quality, long-lasting photos
- Ultra compact: 40% smaller than previous models*2
- Epson Connect: Freedom to print and scan anywhere
- Easy operation: 8.8cm touch-screen and motorised trays

Short summary description Epson Expression XP-850 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This short summary of the Epson Expression XP-850 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression XP-850, Inkjet, Color printing, 5760 x 1440 DPI, Mono copying, Mono scanning, A4

Long summary description Epson Expression XP-850 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression XP-850 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression XP-850. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 32 ppm. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (color, normal quality, A4/US Letter)
32 ppm
DVD/CD printing
Yes
Copying
Copying *
Mono copying
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
4800 x 4800 DPI
Scan technology
CIS
Fax
Faxing *
Color faxing
Fax memory
180 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax speed dialing (max numbers)
60
Features
Digital sender
No
Printing colors *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Country of origin
Indonesia
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
20 sheets
Paper input type
Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Borderless printing media sizes
Legal, Letter
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK
Performance
Card reader integrated
Yes
Performance
Compatible memory cards
CF, MicroSD (TransFlash), microSDHC, microSDXC, miniSD, miniSDHC, MMC, MS Duo, MS Micro (M2), MS PRO Duo, SD, SDHC, SDXC
Sound pressure level (printing)
37 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3.5"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
21 W
Power consumption (standby)
2 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.4" (390 mm)
Depth
13.3" (339 mm)
Height
7.52" (191 mm)
Weight
19.2 lbs (8.7 kg)
Packaging data
Package width
16.9" (430 mm)
Package depth
19.1" (485 mm)
Package height
10.1" (257 mm)
Package weight
23.4 lbs (10.6 kg)
Quantity per pack
1 pc(s)
Packaging content
Bundled software
ABBYY FineReader® Sprint 8.0 (MacOS), ABBYY FineReader® Sprint 9.0 (Windows), Epson Easy Photo Print, Epson Event Manager, Epson Fax Utility, Epson Print CD
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
87" (2.21 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
16 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
87" (2.21 m)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
32 pc(s)
Other features
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Fax, Print
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:36:22
Uk has collected 21 expert reviews for Epson Expression Photo XP-850 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetspeak.com
Updated:
2013-07-01 03:36:22
The Epson Expression Photo XP-850 is a multi-function device that is aimed more at the photo enthusiast than a general purpose user...
68%
pcadvisor.co.uk
Updated:
2013-07-01 03:36:22
The Epson Expression Photo XP-850 Small-in-One Printer's talents may lean toward photos, but along with the superior image quality, it's also a full-featured, fairly fast colour inkjet multifunction printer (MFP) with automatic duplex printing and scannin...
70%
macworld.com.au
Updated:
2013-07-01 03:36:22
The Epson Expression Photo XP-850 Small-in-One Printer’s talents may lean toward photos, but along with the superior image quality, it’s also a full-featured, fairly fast colour inkjet multifunction (MFP) with automatic duplex printing and scanning. It...
70%
trustedreviews.com
Updated:
2013-07-01 03:36:22
Epson's Expression range of all-in-ones stretches from a simple entry-level machine up to the Expression Photo XP-850, which has all the extras you are likely to ask for. Although it has the Photo tag, mainly indicating that it's a six-ink printer, it al...
Good Three paper feed sources, Touch panel controls, Unusually small footprint...
Bad Tray and display won't autoretract, Much slower print than claims, 100sheet main paper tray...
80%
technologytell.com
Updated:
2013-09-20 07:06:40
Let's stick with the ink for a minute. The Epson XP-850 uses six separate Claria Photo HD print cartridges, unlike many other photo printers that house all the ink one unit. The benefit here is that when one color runs out, you need to only replace that c...
0%
macworld.co.uk
Updated:
2013-12-19 14:08:45
High-quality photo-printer with additional office features Inkjet printers tend to fall into two categories – general-purpose printers designed for use at home or in the office, and more specialized printers that offer high-quality photo printing. Eps...
Good excellent photo output, Ethernet and wifi networking, scanner and fax...
Bad text quality could be improved, not very fast...
80%
uk.hardware.info
Updated:
2014-01-22 01:16:31
There are many different all-in-one printers for home use on the market. We tested 11 of them, ranging from affordable entry-level models to expensive high-end ones. We also took a closer look at a couple of the more advanced printers we've tested in re...
0%
rigviews.com.au
Updated:
2014-03-23 03:40:39
Epson Expression Photo XP-850 Small-in-One Printer, priced – $299.99, based on MicroPiezo inkjet technology brings vivacity to digital images with 6 color combination including cyan (C), magenta (M), yellow (Y), key (Black) and light C & light M, thereby...
90%
macworld.com.au
Updated:
2014-06-08 01:56:33
Epson has been delivering premium colour printers to the market since before man walked on the moon. That experience is visible in almost every model it releases and the Expression Photo XP-850 is no exception.The Expression Photo XP-850 is multifuncti...
90%
pcmag.com
Updated:
2013-07-01 03:36:22
To a casual glance, the Epson Expression Photo XP-850 Small-in-One ($299.99 direct) seems almost identical to the Editors' Choice Epson Expression Premium XP-800 Small-in-One%displayPrice% at %seller% that we recently reviewed. Not only do the two models...
Good Simplex (one-sided) and duplex (two-sided) printing, scanning, copying, and faxing. Prints on discs. Ethernet. Wi-Fi.
Bad Below-par text and graphics quality. Low paper capacity...
Bottom line The Epson Expression Photo XP-850 Small-in-One inkjet MFP is a little weak on text and graphics quality, but what it lacks in output quality it makes up for with a long list of features...
70%
macworld.com
Updated:
2013-07-01 03:36:22
The Epson Expression Photo XP-850 Small-in-One Printer's talents may lean toward photos, but along with the superior image quality, it's also a full-featured, fairly fast color inkjet multifunction (MFP) with automatic duplex printing and scanning. Its $3...
Good Greatlooking photo output, Automatic duplex printing and scanning...
Bad Washedout color graphics on plain paper, Clunky pushscan setup...
70%
pcworld.com_techhive.com
Updated:
2013-10-14 04:45:51
The Epson Expression Photo XP-850 Small-in-One Printer's talents may lean toward photos, but along with the superior image quality, it's also a full-featured, fairly fast color inkjet multifunction (MFP) with automatic duplex printing and scanning. Its $3...
Good Greatlooking photo output, Automatic duplex printing and scanning...
Bad Washedout color graphics on plain paper, Clunky pushscan setup...
70%
chipchick.com
Updated:
2013-12-19 14:08:45
The Epson Expression Photo XP-850 Small-in-One Printer takes cues from Epson's successful Artisan series, as well as their newer small-in-one printer series. In essence, this printer really brings together the best of both worlds. You're getting a capable...
Good Tons of features, super easy setup and installation, wireless network support, AirPrint support for iOS devices, compact footprint, produces fast drying beautiful photo prints, sleek black design, 3.5″ touchscreen is large with intuitive user interface, c...
Bad Not the most affordable allinone printer out there, not the best quality for text prints...
Bottom line Sure you can pick up a more affordable All-in-one printer out there, but the Epson Expression Photo XP-850 Small-in-One Printer is a premium all-in-one printer that packs in a lot of features, all despite its compact footprint. The Epson Expression Phot...
0%
camerastuffreviewcom
Updated:
2014-02-07 03:13:14
The Epson XP-850 was introduced in the winter of 2012-2013. This printer is a mid-range all-in-one printer. You can use this printer to print, scan, copy and fax. The Epson XP-850 has a new ink set, which is an updated version of the existing Epson Claria...
76%
geardiary.com
Updated:
2014-02-21 01:15:16
We recently reviewed Epson's Expression Premium XP-800 Small-in-One Printer. ( Read the review .) I was impressed.Judie and I came back from Aruba having taken a huge number of pictures. Many of them can be seen in this post on “ Amazing Aruba “.Some of t...
Good Small, AllInOne does pretty much anything and everything you will want from a printer, Wireless printing built right in, Touchscreen is nicely responsive, Menus make setup and use simple, Printed pictures are stunning, Uses six cartridge of photoquality i...
Bad Nothing, it is a superb allinone...
0%
printercomparison.com
Updated:
2014-06-28 03:39:46
£208.42 cartridge24.co.ukEpson introduced the Expression Photo XP-850 Small-in-One inkjet printer at the end of October, a full month after unveiling the Expression Premium Series , including the Expression Premium XP-800 Small-in-One .The difference betw...
Good Print quality, Duplexing ADF, Mobile print options...
Bad Costly ink replacements, Lack of photo software, Slower print speeds than XP800...
70%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)