location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch SMS69N28EU dishwasher Freestanding 13 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMS69N28EU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMS69N28EU show
Show alternative article codes used in the online market place
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2024 08:45:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bosch SMS69N28EU dishwasher Freestanding 13 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stainless steel Freestanding
  • - 13 place settings
  • - Auto 45-65°C, Intensive, Pre-wash, Quick
  • - AquaStop function 24 h Delayed start timer
More>>>
Short summary description Bosch SMS69N28EU dishwasher Freestanding 13 place settings:
This short summary of the Bosch SMS69N28EU dishwasher Freestanding 13 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch SMS69N28EU, Freestanding, Stainless steel, Stainless steel, Upper, Basket, 13 place settings

Long summary description Bosch SMS69N28EU dishwasher Freestanding 13 place settings:
This is an auto-generated long summary of Bosch SMS69N28EU dishwasher Freestanding 13 place settings based on the first three specs of the first five spec groups.

Bosch SMS69N28EU. Appliance placement: Freestanding, Door color: Stainless steel, Control panel color: Stainless steel. Number of place settings: 13 place settings, Dishwashing programs: Auto 45-65°C, Intensive, Pre-wash, Quick, Delay start (max): 24 h. Water consumption per cycle: 6 L. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.3" (845 mm). Washing programs: Pre-wash

Design
Appliance placement *
Freestanding
Door color *
Stainless steel
Control panel color
Stainless steel
Built-in display *
Yes
Baskets adjustable placement
Upper
Cutlery compartment type
Basket
Performance
Dishwashing programs *
Auto 45-65°C, Intensive, Pre-wash, Quick
Number of place settings *
13 place settings
Number of washing programs *
6
Delayed start timer
Yes
Delay start (max)
24 h
AquaStop function *
Yes
Performance
Half-load
No
Ergonomics
Remaining time indication
Yes
Power
Energy efficiency class (old)
A++
Water consumption per cycle *
6 L
Weight & dimensions
Depth
23.6" (600 mm)
Height
33.3" (845 mm)
Width *
23.6" (600 mm)
Other features
Quick wash
Yes
Washing programs
Pre-wash
Brand Image Article code product Stock Price from
Bosch SPS40E58EU dishwasher Freestanding 9 place settings Bosch SPS40E58EU dishwasher Freestanding 9 place settings
(show image)
SPS40E58EU SPS40E58EU 0.00
(excl. VAT)
0 (incl. VAT)