Dataflex logo

Dataflex ViewMaster M6 Monitorarm 152 monitor mount / stand 21" Desk Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127023
Info modified on:
21 Oct 2022, 10:14:32
Long product name Dataflex ViewMaster M6 Monitorarm 152 monitor mount / stand 21" Desk Silver:

Viewmaster monitor arm - desk 152, silver

Dataflex ViewMaster M6 Monitorarm 152 monitor mount / stand 21" Desk Silver:

Dynamic height adjustment and independent depth adjustment let each user find their own optimal ergonomic position. A high-end design for heavier monitors, that guides cables along the arm's extensions to create a tidy, professional impression.

- Dynamic height adjustment range of 305 mm
- Independent depth adjustment
- Partly integrated or concealed cable management
- Main components made of aluminium
- VESA MIS-D 75 x 75/100 x 100 mm compatible
- Rotate +90°/-90°, tilt +90°/-90°, swivel 360°
- Weight capacity min. 4,5 - max. 10 kg per monitor
- Comes with a desk clamp mount and bolt-through desk mount
- Suitable for a desktop thickness of 5 up to 55 (clamp) or 70 mm (bolt through)
- Monitor size limit: height 886 mm
- Built-in SUSPA® gas spring

Short summary description Dataflex ViewMaster M6 Monitorarm 152 monitor mount / stand 21" Desk Silver:

Dataflex ViewMaster M6 Monitorarm 152, 33.1 lbs (15 kg), 21", 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), Silver

Long summary description Dataflex ViewMaster M6 Monitorarm 152 monitor mount / stand 21" Desk Silver:

Dataflex ViewMaster M6 Monitorarm 152. Maximum weight capacity: 33.1 lbs (15 kg), Maximum screen size: 21", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Product color: Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.