location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ErgoLine 250 file storage box Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit monitor riser - adjustable 570
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49.570 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410495701 show
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:05:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dataflex ErgoLine 250 file storage box Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Suitable for monitors up to 15 kg
  • - With built-in fold away copy holder
  • - 5 mm thick clear acrylic
  • - Saves desk space
  • - Height adjustable from 100 - 160 mm in 4 steps of 15 mm
  • - Dimensions (w x d x h): 302 x 267 x 100 - 160 mm
Guarantee: 5 years
Long product name Dataflex ErgoLine 250 file storage box Transparent :
The short editorial description of Dataflex ErgoLine 250 file storage box Transparent

Addit monitor riser - adjustable 570, clear acrylic
More>>>
Dataflex ErgoLine 250 file storage box Transparent:
The official marketing text of Dataflex ErgoLine 250 file storage box Transparent as supplied by the manufacturer

This monitor riser not only raises the monitor to a desired level, it also has a built-in slide away document holder. This combination makes it an all-in-one, in-line solution that holds documents at the same viewing distance as the monitor itself. This results in less eye fatigue and less neck strain.

Short summary description Dataflex ErgoLine 250 file storage box Transparent:
This short summary of the Dataflex ErgoLine 250 file storage box Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ErgoLine 250, Transparent, 310 x 275 x 100-160

Long summary description Dataflex ErgoLine 250 file storage box Transparent:
This is an auto-generated long summary of Dataflex ErgoLine 250 file storage box Transparent based on the first three specs of the first five spec groups.

Dataflex ErgoLine 250. Product color: Transparent. Dimensions (WxDxH): 310 x 275 x 100-160

Features
Product color
Transparent
Weight & dimensions
Dimensions (WxDxH)
310 x 275 x 100-160
Country Distributor
United Kingdom 1 distributor(s)