location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Home XP-402 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-402
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC08305
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Expression Home XP-402 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 5760 x 1440 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - USB port Wi-Fi
  • - 9.48 lbs (4.3 kg)
Long product name Epson Expression Home XP-402 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi :
The short editorial description of Epson Expression Home XP-402 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Expression Home XP-402, 3-in-1, Color, 5760x1440dpi, 33ppm, 37dB, 6.3cm LCD, Wi-Fi, USB, Card Reader, 13W, 4.3kg, Black
More>>>
Epson Expression Home XP-402 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
The official marketing text of Epson Expression Home XP-402 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi as supplied by the manufacturer

Touch panel Small- In- One with Wi- Fi
Printer, scanner and copier with large touch panel, user-friendly Wi-Fi, mobile printing and email print.

Epson Expression Home XP-402

Epson Expression Home XP-402 is part of the Small-in-One range - Epson’s smallest ever range of all-in-one home inkjets. This printer, scanner and copier offers cost-effective printing for home users who are looking for the added benefit of Wi-Fi connectivity, touch panel as well as mobile printing.

The Epson Expression Home XP-402 comes with Epson Connect1, offering even more flexibility and freedom. It allows users to quickly and easily print documents and photos wirelessly from smartphones and tablet PCs. Additionally, users can print from anywhere in the world by emailing documents and photos directly to the printer.

The XP-402 is Apple AirPrint ready and makes it simple to print emails, photos, web pages and documents directly from iOS devices2.

Meanwhile, Google Cloud Print is also supported and allows users to print on the go from a smartphone or computer.

The automatic Wi-Fi set-up3 makes configuring laptops and computers to print and scan wirelessly extremely easy, as the XP-402 automatically finds the relevant connection settings in order to configure itself. In addition, a 6.3cm colour LCD with touch panel and accompanying memory card slot offers easy-to-use printing with helpful menu prompts.

Epson’s new, Claria Home Ink is ideal for affordable reliable printing, producing crisp, clear text documents and glossy, lab-quality photos. With individual ink cartridges you only have to replace the colour used, saving you money.

Claria Home Ink cartridges are available in standard and XL sizes, with page yields displayed clearly on each pack. Identifying the right ink cartridge for your printer couldn’t be simpler – just look out for the Daisy image.

- Small-in-One: Save space, save money, save time
- 6.3cm LCD screen: PC-free printing
- Epson Connect1: Mobile printing over Wi-Fi and email
- Auto Wi-Fi set-up3: Easy to connect wirelessly
- Individual Inks: Only replace the colour used

1. Requires a wireless connection to the internet. For more information, supported languages and supported devices please visit www.epsonconnect.eu
2. iOS 5 and above. AirPrint and the AirPrint logo are trademarks of Apple Inc
3. Automatic set-up compatible with Windows 7, Windows Vista and Mac OS. This printer and original ink cartridges are for sale and use in EMEAR only

Short summary description Epson Expression Home XP-402 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This short summary of the Epson Expression Home XP-402 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Home XP-402, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, A4, Black

Long summary description Epson Expression Home XP-402 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Home XP-402 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Home XP-402. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Print speed (ISO/IEC 24734) mono
8.7 ipm
Print speed (ISO/IEC 24734) color
4.5 ipm
Copying
Copying *
Color copying
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
1200 x 2400 DPI
Scan technology
CIS
Film scanning
No
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), microSDHC, microSDXC, miniSD, miniSDHC, MMC, MMC Mobile, MMCmicro, MS Duo, MS Micro (M2), MS PRO Duo, MS Pro-HG Duo, RS-MMC, SD, SDHC, SDXC
Sound pressure level (printing)
5.1 dB
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.5"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
13 W
Power consumption (off)
2.7 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.4" (390 mm)
Depth
11.8" (300 mm)
Height
5.71" (145 mm)
Weight
9.48 lbs (4.3 kg)
Packaging data
Package width
14.8" (375 mm)
Package depth
18" (457 mm)
Package height
7.87" (200 mm)
Package weight
11.8 lbs (5.35 kg)
Quantity per pack
1 pc(s)
Packaging content
Bundled software
ABBYY FineReader® Sprint 8.0 (MacOS), ABBYY FineReader® Sprint 9.0 (Windows), Epson Easy Photo Print, Epson Event Manager
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
5.91" (15 cm)
Quantity per pallet
49 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
5.91" (15 cm)
Quantity per pallet (UK)
66 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 09:31:11
Uk has collected 2 expert reviews for Epson Expression Home XP-402 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)