location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco GLC-SX-MM network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GLC-SX-MM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GLC-SX-MM show
Show alternative article codes used in the online market place
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2023 10:34:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco GLC-SX-MM network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SFP Fiber optic 1000 Mbit/s
  • - Wavelength: 850 nm
  • - Hot-swap
  • - Power consumption (typical): 1.5 W
Long product name Cisco GLC-SX-MM network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm :
The short editorial description of Cisco GLC-SX-MM network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm

1000BASE-SX SFP Multimode Fiber Only
More>>>
Short summary description Cisco GLC-SX-MM network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm:
This short summary of the Cisco GLC-SX-MM network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco GLC-SX-MM, Fiber optic, 1000 Mbit/s, SFP, 50/125,62.5/125 µm, SX, 39370.1" (1000 m)

Long summary description Cisco GLC-SX-MM network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm:
This is an auto-generated long summary of Cisco GLC-SX-MM network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm based on the first three specs of the first five spec groups.

Cisco GLC-SX-MM. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Power consumption (typical): 1.5 W. Width: 0.528" (13.4 mm), Depth: 2.22" (56.5 mm), Height: 0.335" (8.5 mm)

Brand Image Article code product Stock Price from
Lanview

Lanview MO-C-S85123-3CLM network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm
(show image)
MO-C-S85123-3CLM MO-C-S85123-3CLM 0.00
(excl. VAT)
0 (incl. VAT)