location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC CK02XUN MFS 55 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CK02XUN MFS 55 L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100013104
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0735029279174 show
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name NEC CK02XUN MFS 55 L :
The short editorial description of NEC CK02XUN MFS 55 L

Connector kit for videowall mount PD02VW MFS 46 55 L for 55" XUN/S/V- Series, landscape
More>>>
Short summary description NEC CK02XUN MFS 55 L:
This short summary of the NEC CK02XUN MFS 55 L data-sheet is auto-generated and uses the product title and the first six key specs.

NEC CK02XUN MFS 55 L, Black, NEC PD02VW MFS 46 55 L, 1 pc(s)

Long summary description NEC CK02XUN MFS 55 L:
This is an auto-generated long summary of NEC CK02XUN MFS 55 L based on the first three specs of the first five spec groups.

NEC CK02XUN MFS 55 L. Product color: Black, Compatibility: NEC PD02VW MFS 46 55 L. Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
NEC

NEC Connector Kit
(show image)
100013109 Connector Kit 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC Connector Kit
(show image)
100013108 Connector Kit 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC CK02XUN MFS 46 L
(show image)
100013106 CK02XUN MFS 46 L 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC Connector Kit
(show image)
100013098 Connector Kit 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC Connector Kit
(show image)
100013096 Connector Kit 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC CK MB M
(show image)
100013093 CK MB M 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC CK MB S
(show image)
100013092 CK MB S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 1 distributor(s)