location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC Connector Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Connector Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100013098
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name NEC Connector Kit :
The short editorial description of NEC Connector Kit

Connector Kit for Video Wall Mount PD02VW MFS 46 55 L for 55 P-Series
More>>>
Short summary description NEC Connector Kit:
This short summary of the NEC Connector Kit data-sheet is auto-generated and uses the product title and the first six key specs.

NEC Connector Kit, NEC 55 P

Long summary description NEC Connector Kit:
This is an auto-generated long summary of NEC Connector Kit based on the first three specs of the first five spec groups.

NEC Connector Kit. Compatibility: NEC 55 P

Brand Image Article code product Stock Price from
NEC

NEC CK02XUN MFS 46 L
(show image)
100013106 CK02XUN MFS 46 L 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC CK02XUN MFS 55 L
(show image)
100013104 CK02XUN MFS 55 L 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)