location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen ErgoDelta USB keyboard QWERTY White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ErgoDelta Splitkeyboard (US)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEEDUS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4045827653202 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2020 14:30:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BakkerElkhuizen ErgoDelta USB keyboard QWERTY White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB
  • - QWERTY
  • - White
Long product name BakkerElkhuizen ErgoDelta USB keyboard QWERTY White :
The short editorial description of BakkerElkhuizen ErgoDelta USB keyboard QWERTY White

Fujitsu KBPC E USB Light Gray
More>>>
Short summary description BakkerElkhuizen ErgoDelta USB keyboard QWERTY White:
This short summary of the BakkerElkhuizen ErgoDelta USB keyboard QWERTY White data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen ErgoDelta USB, Wired, USB, QWERTY, White

Long summary description BakkerElkhuizen ErgoDelta USB keyboard QWERTY White:
This is an auto-generated long summary of BakkerElkhuizen ErgoDelta USB keyboard QWERTY White based on the first three specs of the first five spec groups.

BakkerElkhuizen ErgoDelta USB. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Product color: White

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Purpose
PC/server
Design
Product color *
White
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
15 x 10 x 1.18" (380 x 255 x 30 mm)
Keyboard weight
2.87 lbs (1.3 kg)
Brand Image Article code product Stock Price from
BakkerElkhuizen UltraBoard 960 keyboard Office USB QWERTY US English Light grey, White BakkerElkhuizen UltraBoard 960 keyboard Office USB QWERTY US English Light grey, White
(show image)
BNEU960SCUS UltraBoard 960 0.00
(excl. VAT)
0 (incl. VAT)