Western Digital logo

Western Digital My Passport Essential 250GB external hard drive 5400 RPM 2.5" USB 2.0 White

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15941
Info modified on:
21 Oct 2022, 10:14:32
Long product name Western Digital My Passport Essential 250GB external hard drive 5400 RPM 2.5" USB 2.0 White:

My Passport Essential 250GB White

Short summary description Western Digital My Passport Essential 250GB external hard drive 5400 RPM 2.5" USB 2.0 White:

Western Digital My Passport Essential 250GB, 250 GB, 2.5", 2.0, 5400 RPM, White

Long summary description Western Digital My Passport Essential 250GB external hard drive 5400 RPM 2.5" USB 2.0 White:

Western Digital My Passport Essential 250GB. HDD capacity: 250 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product color: White

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.