location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser M4000DN Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser M4000DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA10001BX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946416571
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson AcuLaser M4000DN Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - A4 43 ppm
  • - Duplex printing
  • - Maximum duty cycle: 200.000 pages per month
  • - Total input capacity: 700 sheets
  • - Internal memory: 64 MB 300 MHz
Long product name Epson AcuLaser M4000DN Color 1200 x 1200 DPI A4 :
The short editorial description of Epson AcuLaser M4000DN Color 1200 x 1200 DPI A4

AcuLaser M4000DN, 43ppm, A4, 64MB, 1200DPI, Ethernet 10/100 Base Tx, USB, Duplex Printing
More>>>
Epson AcuLaser M4000DN Color 1200 x 1200 DPI A4:
The official marketing text of Epson AcuLaser M4000DN Color 1200 x 1200 DPI A4 as supplied by the manufacturer

- High speed printing with true resolutions quality for professional printing needs.
- Optional expandability well suited for growing business needs.
- Brilliant quality printouts with rich, lifelike colours and vivid black text.

Achieve impeccable team productivity in a workgroup setting with Epson AcuLaser™ M4000N that offers maximum efficiency at the best value. A high performance A4 mono laser printer that delivers superb quality and fast printing in the office, it's capacity for expansion ensures that printing needs in the office are taken care now and well into the future.

Professional Quality Printing at Blistering Speeds

The Epson AcuLaser™ M4000N assures relentless performance that lives up to the demanding expectations of the busy work environment, churning out up to 43ppm. Wait no longer than you have to - with a warm-up time of 17 seconds and First Page Out Time in just 7.9 seconds. With an optional duplex unit, print 100 PDF pages in just less than two minutes! Professional true resolution of a splendid 1200dpi print resolution is maintained always, even at full speed.

Staggering Print Volume for Intensive Workload

Ready to take on high volume intensive printing jobs as and when required, this is the answer for tight printing schedules with a high monthly print volume of 200,000 pages per month. Able to support continuous heavy-duty printing up to an average of 6,666 pages a day, Epson AcuLaser™ M4000N is a versatile network printer with a muscle.

Plug and Play to a Variety of Interfaces

With built-in Standard EpsonNet 10/100 Base TX Ethernet, high-speed USB, parallel interface and an optional Type B interface and an optional Type B interface, the printer integrates seamlessly into varied network environments. Eliminating the need for additional hardware like adaptors and print server hubs, significant cost savings are achieved.

Growing with Business at Maximum Efficiency

Ideal for growing organizations, the printer is designed with expandable capabilities for cost-efficient hardware upgrades to meet additional demands. The standard processor memory of 64MB RAM is expandable up to 576MB to cater or large files or continuous printout, while adding on an optional Hard Disk Drive (HDD) provides Advanced Job Management functions for more complex tasks at high speed, including:

- Confidential jobs - Applies passwords to print jobs stored on the printer's memory, so that the printer prints only when security is verified by the user.
- Re-print & Stored jobs - Stores the current job, so that users can choose to retrieve and reprint it later through access on the printer's control panel. This allows commonly used documents to be access by anyone via the printer without taking up memory in different users' PC.
- Verify jobs - Automatically prints one copy to allow users to verify the content, before printing multiple copies.

Versatile Paper Management

Conveniently equipped with two paper trays, the printer houses up to 550 sheets of A4 paper for volume printing, and holds envelopes or special paper such as forms and letterheads in another 150-sheet tray. For heavy usage and to save precious time and effort, it is possible to add on up to 2 more 550-sheet paper cassettes, yielding up to 1,800 sheets without a need to reload. An optional paper stacker can be added to the printer, should frequent sorting be required. Fit in an optional duplex unit to automatically allow printing on both sides of the paper, saving both time and money.

Friendly and Hassle-free for All Users

Not only is it easy to operate and maintain, a large LCD screen provides graphical help support whenever necessary. Bookmark menus allow frequently used basic functions to be accessed at the push of a button. Maintenance is kept simple and minimal with just two high-yield replaceable supplies - a toner cartridge capable of 20,000 prints, and an extended life fuser unit of 200,000 prints.

EPSON AcuBrite™ Technology

The EPSON AcuLaser™ M4000N uses EPSON AcuBrite™ toners which ensures uniformed toner particles and wax distribution giving you consistently rich image quality that impresses. Through this unique printing technology, you get superb clarity with high sharpness and outstanding crisp, bold black text that last.

Return and Recycle: Get Cost Savings When you Return Used Cartridges

Be part of Epson's Return Toner Program and contribute a part in saving the environment. Enjoy high quality and fast prints with a smaller carbon footprint by returning the empty cartridges from Epson AcuLaser™ M4000N for recycling.

Short summary description Epson AcuLaser M4000DN Color 1200 x 1200 DPI A4:
This short summary of the Epson AcuLaser M4000DN Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser M4000DN, Laser, Color, 1200 x 1200 DPI, A4, 43 ppm, Duplex printing

Long summary description Epson AcuLaser M4000DN Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of Epson AcuLaser M4000DN Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser M4000DN. Print technology: Laser, Color. Maximum duty cycle: 200.000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm, Duplex printing. Network ready

Printing
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Warm-up time
17 s
Time to first page (color, normal)
7.9 s
Features
Maximum duty cycle *
200.000 pages per month
Country of origin
China
Input & output capacity
Total input capacity *
700 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Media weight (tray 1)
60 - 216 g/m²
Network
Network ready
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
567 MB
Processor frequency
300 MHz
Sound pressure level (printing)
56.1 dB
Sound power level (standby)
28 dB
Power
Power consumption (standby)
77 W
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
15 - 80%
Weight & dimensions
Weight
51.6 lbs (23.4 kg)
Dimensions (WxDxH)
16.9 x 18.9 x 15.9" (428 x 480 x 404 mm)
Packaging data
Package width
21.7" (550 mm)
Package depth
22.5" (572 mm)
Package height
32.2" (818 mm)
Package weight
67.5 lbs (30.6 kg)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
9.65" (24.5 cm)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
2 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
9.65" (24.5 cm)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
2 pc(s)
Other features
Standard media sizes
DIN A4
Power management
220 - 240, 50 - 60 Hz
Power consumption (active)
654 W
Emulations
ESC/Page (N/B), PCL5e, PCL6, Adobe Postcript 3, PDF 1.3, FX, ESCP2,I239X
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:00
Uk has collected 2 expert reviews for Epson AcuLaser M4000DN and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2016-11-15 00:57:00
If youre regularly handling large quantity print jobs, this powerful and speedy mono laser printer from Epson could be just the powerhouse youre looking for, complete with a practical range of add-ons. Epson - AcuLaser M4000 price Buy Epson AcuLaser...
0%
trustedreviews.com
Updated:
2016-11-15 00:57:00
As we've said before in these reviews, the main things you're paying for with a higher-priced laser printer are speed and duty cycle. The new Epson Aculaser M4000N, which has a hefty street price of a smidgen under £700 (a list price of over £1,000) - is...
70%
Brand Image Article code product Stock Price from
Epson AcuLaser M4000N 1200 x 1200 DPI A4 Epson AcuLaser M4000N 1200 x 1200 DPI A4
(show image)
C11CA10001BZ Epson AcuLaser M4000N 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser M4000DTN 1200 x 1200 DPI A4 Epson AcuLaser M4000DTN 1200 x 1200 DPI A4
(show image)
C11CA10001BW Epson AcuLaser M4000DTN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)