location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C12C802481 duplex unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Duplex Unit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C802481
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946391960
Category:
Have your printer print on both sides of the paper automatically with one of these duplex units. Safv up to 50% on paper and work more efficiently when printing booklets. Save both money and the environment!
Duplex Units Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:29:20
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson C12C802481 duplex unit :
The short editorial description of Epson C12C802481 duplex unit

Duplex Unit
More>>>
Short summary description Epson C12C802481 duplex unit:
This short summary of the Epson C12C802481 duplex unit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C12C802481, Epson M4000N, China, 12.6" (320 mm), 17.7" (450 mm), 8.98" (228 mm), 5.6 lbs (2.54 kg)

Long summary description Epson C12C802481 duplex unit:
This is an auto-generated long summary of Epson C12C802481 duplex unit based on the first three specs of the first five spec groups.

Epson C12C802481. Compatibility: Epson M4000N, Country of origin: China. Package width: 12.6" (320 mm), Package depth: 17.7" (450 mm), Package height: 8.98" (228 mm). Quantity per pallet: 45 pc(s), Pallet length: 47.2" (120 cm), Pallet width: 31.5" (80 cm)

Features
Compatibility
Epson M4000N
Country of origin
China
Weight & dimensions
Package width
12.6" (320 mm)
Package depth
17.7" (450 mm)
Package height
8.98" (228 mm)
Package weight
5.6 lbs (2.54 kg)
Quantity per pack
1 pc(s)
Logistics data
Quantity per pallet
45 pc(s)
Logistics data
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
76.8" (195 cm)
Quantity per pallet layer
5 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
54 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
76.8" (195 cm)