location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Premium, 76mm x 35m, 163 g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Matte Label - Continuous Roll: 76mm x 35m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C33S045418
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946527055 show
Category:
Print your own professional looking labels!
Printer Labels Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:04:23
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Premium, 76mm x 35m, 163 g/m² :
The short editorial description of Epson Premium, 76mm x 35m, 163 g/m²

Premium Matte Label - Continuous Roll: 76mm x 35m
More>>>
Epson Premium, 76mm x 35m, 163 g/m²:
The official marketing text of Epson Premium, 76mm x 35m, 163 g/m² as supplied by the manufacturer

The smooth, bright white surface with a matte finish, in combination with Epson DURABrite Ultra pigment inks, ensures fast drying, scratch, water and heat resistance. The universal permanent acrylic adhesive enables trouble-free performance and good adhesion on a variety of surfaces and also at low temperatures.

Suggested applications
• Barcode labels
• Box labels for consumer products
• Parts assembly labels
• Shelf-edge labels in retail
• Pharmaceutical labels
• Sample labels in healthcare
• Shipping labels

Short summary description Epson Premium, 76mm x 35m, 163 g/m²:
This short summary of the Epson Premium, 76mm x 35m, 163 g/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Premium, 76mm x 35m, 163 g/m², Matte, 163 g/m², 1 pc(s), 4.45" (113 mm), 4.25" (108 mm), 3.5" (89 mm)

Long summary description Epson Premium, 76mm x 35m, 163 g/m²:
This is an auto-generated long summary of Epson Premium, 76mm x 35m, 163 g/m² based on the first three specs of the first five spec groups.

Epson Premium, 76mm x 35m, 163 g/m². Finish type: Matte, Print media weight: 163 g/m². Quantity per pack: 1 pc(s), Package width: 4.45" (113 mm), Package depth: 4.25" (108 mm). Quantity per pallet: 648 pc(s), Pallet length: 47.2" (120 cm), Pallet width: 31.5" (80 cm). Country of origin: Poland

Features
Finish type
Matte
Print media weight
163 g/m²
Packaging data
Quantity per pack
1 pc(s)
Package width
4.45" (113 mm)
Package depth
4.25" (108 mm)
Package height
3.5" (89 mm)
Package weight
16.6 oz (470 g)
Logistics data
Quantity per pallet
648 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Logistics data
Pallet height
40.2" (102 cm)
Minimum order quantity
18 pc(s)
Quantity per pallet layer
216 pc(s)
Quantity per pallet layer (UK)
288 pc(s)
Quantity per pallet (UK)
864 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
40.2" (102 cm)
Harmonized System (HS) code
84439990
Other features
Country of origin
Poland
Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)