location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo N300 wireless router Gigabit Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WZR-300HP
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Buffalo N300 wireless router Gigabit Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
Long product name Buffalo N300 wireless router Gigabit Ethernet Black :
The short editorial description of Buffalo N300 wireless router Gigabit Ethernet Black

AirStation HighPower N300 Gigabit DD-WRT Wireless Router
More>>>
Buffalo N300 wireless router Gigabit Ethernet Black:
The official marketing text of Buffalo N300 wireless router Gigabit Ethernet Black as supplied by the manufacturer

AirStation™ HighPower N300 Gigabit DD-WRT Wireless Router offers a powerful upgrade to your network with speeds up to 300 Mbps, gigabit Ethernet, DD-WRT firmware, QoS, WPS support and more.

Short summary description Buffalo N300 wireless router Gigabit Ethernet Black:
This short summary of the Buffalo N300 wireless router Gigabit Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo N300, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description Buffalo N300 wireless router Gigabit Ethernet Black:
This is an auto-generated long summary of Buffalo N300 wireless router Gigabit Ethernet Black based on the first three specs of the first five spec groups.

Buffalo N300. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, WEP, WPA, WPA2. Product color: Black. Cables included: LAN (RJ-45)

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Full duplex
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
WPS push button
Yes
Security
Security algorithms
128-bit WEP, WEP, WPA, WPA2
Design
Product color
Black
LED indicators
Yes
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Manual
Yes
Quick start guide
Yes
Antenna
Antenna design *
External
Antennas quantity
2
Antenna
Detachable antenna(s)
Yes
Features
Plug and Play
Yes
Firmware upgradeable
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
13.2 W
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Weight
8.64 oz (245 g)
Other features
WLAN data transfer rates supported
300 Mbit/s
Frequency range
2.4 - 2.4835 GHz
Bandwidth (first)
2.4 GHz
USB ports quantity
1
USB version
2.0
Compatible operating systems
Windows 7 (32/64-bit), Windows Vista (32/64-bit), Windows® XP, Mac OS® X 10.4-10.7
Dimensions (W x D x H) (imperial)
6.2 x 6.5 x 1.4"
Rack mounting
No
xDSL connection
No
Brand Image Article code product Stock Price from
Buffalo N150 wireless router Fast Ethernet White Buffalo N150 wireless router Fast Ethernet White
(show image)
WHR-HP-GN N150