location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pacon Sunworks Construction Paper 12" x 18" Hot Pink 50 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pacon Check ‘Pacon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sunworks Construction Paper 12" x 18" Hot Pink
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9107
Category:
Good-quality paper, usually white, which is used for drawing or painting. Comes in various sizes including A4 and A3 .
Art Paper Check ‘Pacon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pacon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Pacon Sunworks Construction Paper 12" x 18" Hot Pink 50 sheets :
The short editorial description of Pacon Sunworks Construction Paper 12" x 18" Hot Pink 50 sheets

SunWorks® Groundwood Construction Paper
More>>>
Short summary description Pacon Sunworks Construction Paper 12" x 18" Hot Pink 50 sheets:
This short summary of the Pacon Sunworks Construction Paper 12" x 18" Hot Pink 50 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Pacon Sunworks Construction Paper 12" x 18" Hot Pink, 50 sheets

Long summary description Pacon Sunworks Construction Paper 12" x 18" Hot Pink 50 sheets:
This is an auto-generated long summary of Pacon Sunworks Construction Paper 12" x 18" Hot Pink 50 sheets based on the first three specs of the first five spec groups.

Pacon Sunworks Construction Paper 12" x 18" Hot Pink. Sheets quantity: 50 sheets

Brand Image Article code product Stock Price from
Pacon

Pacon Sunworks Construction Paper 12" x 18" Salmon 50 sheets
(show image)
8607 Sunworks Construction Paper 12" x 18" Salmon 0.00
(excl. VAT)
0 (incl. VAT)
Pacon

Pacon Sunworks Construction Paper 12" x 18" Bright White 50 sheets
(show image)
8707 Sunworks Construction Paper 12" x 18" Bright White 0.00
(excl. VAT)
0 (incl. VAT)
Pacon

Pacon Sunworks Construction Paper 12" x 18" Gray 50 sheets
(show image)
8807 Sunworks Construction Paper 12" x 18" Gray 0.00
(excl. VAT)
0 (incl. VAT)
Pacon

Pacon Sunworks Construction Paper 12" x 18" White 50 sheets
(show image)
9207 Sunworks Construction Paper 12" x 18" White 0.00
(excl. VAT)
0 (incl. VAT)
Pacon

Pacon Sunworks Construction Paper 12" x 18" Bright Green 50 sheets
(show image)
9607 Sunworks Construction Paper 12" x 18" Bright Green 0.00
(excl. VAT)
0 (incl. VAT)
Pacon

Pacon Sunworks Construction Paper 12" x 18" Holiday Red 50 sheets
(show image)
9907 Sunworks Construction Paper 12" x 18" Holiday Red 0.00
(excl. VAT)
0 (incl. VAT)