location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu WI200 mouse Office Ambidextrous RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WI200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K462-L100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051554448288
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 14:06:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu WI200 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 1000 DPI Black
  • - Ambidextrous RF Wireless 393.7" (10 m)
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 1
Long product name Fujitsu WI200 mouse Office Ambidextrous RF Wireless Optical 1000 DPI :
The short editorial description of Fujitsu WI200 mouse Office Ambidextrous RF Wireless Optical 1000 DPI

WI200, RF Wireless 2.4GHz, 1000dpi, USB, 52.6g, Black
More>>>
Fujitsu WI200 mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
The official marketing text of Fujitsu WI200 mouse Office Ambidextrous RF Wireless Optical 1000 DPI as supplied by the manufacturer

The Wireless Mouse WI200 uses the latest wireless 2.4 GHz technology, and a high-resolution 1000 dpi optical sensor to give you the precision and reliability you need. Sporting a compact design with a stylish black finish, the WI200 wireless mouse is well suited to all environments and to each user whether right or left handed.

Short summary description Fujitsu WI200 mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
This short summary of the Fujitsu WI200 mouse Office Ambidextrous RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu WI200, Ambidextrous, Optical, RF Wireless, 1000 DPI, Black

Long summary description Fujitsu WI200 mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Fujitsu WI200 mouse Office Ambidextrous RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

Fujitsu WI200. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Scroll type *
Wheel
Scroll
Yes
Programmable mouse buttons
No
Buttons quantity *
3
Button functions
Off, On
Recommended usage
Laptop
Frequency band
2.4 GHz
Keypad integrated
No
Certification
CE, WEEE
Design
Form factor *
Ambidextrous
Product color *
Black
Surface coloration
Monochromatic
Illumination
No
Ergonomics
Wireless range
393.7" (10 m)
Customizable weight
No
Ergonomics
Plug and Play
Yes
Power
Power source *
Batteries
Number of batteries supported
1
Power consumption
12 mA
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 55 °C
Weight & dimensions
Width
3.93" (99.8 mm)
Depth
2.32" (59 mm)
Height
1.5" (38.1 mm)
Weight
1.86 oz (52.6 g)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Other features
Number of products included
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)