location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WP-M4525 DNF Inkjet A4 1200 x 600 DPI 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WP-M4525 DNF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC75301BY
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce Pro WP-M4525 DNF Inkjet A4 1200 x 600 DPI 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Mono printing
  • - 1200 x 600 DPI
  • - A4 26 ppm
  • - Mono copying Color scanning Mono faxing
  • - Epson Connect
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB
  • - 30.4 lbs (13.8 kg)
Guarantee: 12 Months
Long product name Epson WorkForce Pro WP-M4525 DNF Inkjet A4 1200 x 600 DPI 26 ppm :
The short editorial description of Epson WorkForce Pro WP-M4525 DNF Inkjet A4 1200 x 600 DPI 26 ppm

WorkForce Pro WP-M4525 DNF, 7 sec/p, 26 ppm, 1200 x 600 dpi, CIS, 300 dpi 1 msec/line, 128 MB USB 2.0
More>>>
Epson WorkForce Pro WP-M4525 DNF Inkjet A4 1200 x 600 DPI 26 ppm:
The official marketing text of Epson WorkForce Pro WP-M4525 DNF Inkjet A4 1200 x 600 DPI 26 ppm as supplied by the manufacturer

Epson WorkForce Pro WP-M4525 DNF

The Epson WorkForce Pro WP-M4525 DNFis ideal for businesses that print more than 1,500 pages or consume over three reams of paper per month. This 4-in-1 offers a low Total Cost of Ownership (TCO), thanks to a 50 percent lower CPP, and 80 percent lower energy consumption compared to laser printers.

Offering a cleaner, more environmentally-friendly alternative to monochrome laser printers, this model is part of the market's first professional monochrome inkjet range developed for the office. Printing up to 10,000 pages in a single cartridge, this printer boasts a high yield and is low maintenance, helping to reduce the number of cartridge replacements needed.

Ink cartridges and the waste ink pad are the only consumables that need replacing in the printer – freeing up storage space previously taken up by laser toners, fusers and photoconductors.

The Epson WorkForce Pro WP-M4595 DNF offers automatic double-sided print, copy, colour scan and fax functions. Businesses get top-quality mono prints that are water, smudge, highlighter and fade resistant, as they dry instantly. With a large paper capacity of 330 pages - split between 250 pages in the front paper tray and 80 pages in the rear paper tray - users are able to concentrate on their work rather than refilling paper trays.

Compatible with Epson's mobile printing app, Epson iPrint, documents can be printed wirelessly from smartphones and tablet PCs within the office.

Multifunctional: Print, scan, copy and fax
Low maintenance: Ultra-high yield ink cartridges
Low running costs: Up to 50% lower cost per page
Eco-friendly: 80% lower energy consumption
High performance: Fast, automatic duplex printing

Short summary description Epson WorkForce Pro WP-M4525 DNF Inkjet A4 1200 x 600 DPI 26 ppm:
This short summary of the Epson WorkForce Pro WP-M4525 DNF Inkjet A4 1200 x 600 DPI 26 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WP-M4525 DNF, Inkjet, Mono printing, 1200 x 600 DPI, Mono copying, A4, White

Long summary description Epson WorkForce Pro WP-M4525 DNF Inkjet A4 1200 x 600 DPI 26 ppm:
This is an auto-generated long summary of Epson WorkForce Pro WP-M4525 DNF Inkjet A4 1200 x 600 DPI 26 ppm based on the first three specs of the first five spec groups.

Epson WorkForce Pro WP-M4525 DNF. Print technology: Inkjet, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: White

Printing
Print technology *
Inkjet
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Time to first page (black, normal)
7 s
Economical printing
Yes
Copying
Copying *
Mono copying
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Scan speed (black)
11 inch/min
Fax
Faxing *
Mono faxing
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
80 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4
Envelopes sizes
10, B5, C4, DL
Photo paper sizes
20x25 cm
Photo paper sizes (imperial)
10x15, 13x20"
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Epson Connect
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Sound pressure level (printing)
48 dB
Sound power level (standby)
6.2 dB
Design
Product color *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
2.4"
Power
Power consumption (average operating)
17.4 W
Power consumption (off)
2.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
18.1" (460 mm)
Depth
13.4" (341 mm)
Height
16.5" (420 mm)
Weight
30.4 lbs (13.8 kg)
Packaging content
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:50:53
Uk has collected 12 expert reviews for Epson WorkForce Pro WP-M4525 DNF Inkjet A4 1200 x 600 DPI 26 ppm and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
gadgetspeak.com
Updated:
2013-08-31 01:50:53
The BETT (British Educational Technology Trail) has in the past proved to be a fruitful source of information and products ideal for the small business user, after all a school is certainly a business for those who attend...
80%
digitalversus.com
Updated:
2013-08-31 01:50:53
This multifunction is particularly responsive when it comes to printing the first page from off position. On average, printers take between 40 seconds and a minute to turn on, whereas the WorkForce takes just 28 seconds. Times from standby and when it...
Good Cost per page: 3.5 pence, Doublesided / Ethernet, Compact, Good office document quality, Good duplex print speeds, Epson Connect: gives printer own email address and print services from mobile devices...
Bad No PCL and Postscript support, Standby can’t be set, No double paper loader...
Bottom line With this robust, economical and easy-to-use 4-in-1, Epson is offering an alternative to lasers. Cartridge capacity is adapted to the enterprise sector and cost per page is half what you’ll pay on a laser machine. Those who require PCL and Postscript l...
80%
trustedreviews.com
Updated:
2013-08-31 01:50:53
Epson's new range of SOHO inkjet printers, in which the Workforce Pro WP-4525DNF sits nearer the top than the bottom, favours both company and customers. Epson can hopefully get to sell more inkjets, which it designs and makes itself and presumably makes...
Good Duplex scanner as well as print engine, High capacity ink tanks, Good quality photo prints...
Bad Can't print from front panel USB, Paper feed comparatively noisy, Flimsy output tray for office...
Bottom line Epson quotes speeds of 26ppm and 24ppm for black and colour print, respectively, on the Workforce Pro WP-4525DNF, though under test we didn't get close to these figures. Even so, our 5-page black text print returned 10.7ppm and this rose to 13.6ppm on the...
90%
alphr.com
Updated:
2013-08-31 01:50:53
When Epson came into the PC Pro offices to demonstrate its new WorkForce Pro line, it wasn't at first clear if we were seeing an inkjet or a laser. It's big and boxy like a laser, with a 250-sheet paper cassette, an ADF and both Ethernet and fax capabilit...
Bottom line The best of both worlds: laser speeds and inkjet image quality, with plenty of features and stunningly low running costs...
83%
itpro.co.uk
Updated:
2013-08-31 01:50:53
While inkjet technology dominates among the cheapest consumer printers, it's failed to make serious inroads into business applications where the conventional wisdom is that a laser print engine delivers faster, cheaper and – on plain paper at least – supe...
Bottom line The Workforce Pro WP-4525 DNF achieves what it sets out to do: it's a competent MFP that, while it may not match an equivalent laser for durability, outright print speed or quality, comes acceptably close. At the same time it's smaller, quieter, cooler...
83%
uk.hardware.info
Updated:
2014-02-16 01:52:03
There has always been a sizeable gap between inkjet and laser printers in terms of both speed and quality. Laser printers were always faster and inkjets always had superior print quality. While we've been able to depend on these age-old truisms for a lo...
0%
Country Distributor
United Kingdom 1 distributor(s)