Epson logo

Epson WorkForce AL-C500DTN Color 1200 x 1200 DPI A4

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76524
Info modified on:
30 May 2023, 12:08:48
Guarantee:
12 months
Long product name Epson WorkForce AL-C500DTN Color 1200 x 1200 DPI A4:

Workforce AL-C500DTN, 4800 RIT (enhanced 1200 dpi), 120000 Pages per month, USB 2.0 Type B, Gigabit ethernet interface, Type B interface, 512 MB

Epson WorkForce AL-C500DTN Color 1200 x 1200 DPI A4:

WorkForce AL-C500DTN

The WorkForce AL-C500DTN printer offers Epson's finest colour laser reproduction thanks to its wide colour gamut. With this affordable printer, companies can produce professional quality in-house marketing materials easily and affordably, as well as superior-colour office documents.

The 4,800 Resolution Improvement Technology (RiT), combined with Epson’s unique multi-screen printing technology, ensure the WorkForce AL-C500DTN produces eye-catching marketing materials and crisp, clear business documents.
The WorkForce AL-C500DTN provides printing speeds of up to 45 pages-per-minute in colour and monochrome, with high-capacity toner cartridges, high paper capacity, and a 120,000-page duty cycle. Even the most demanding of print jobs are handled effortlessly thanks to flexible media handling, the Print Job Arranger solution and an optional paper stapler/stacker.

The flexible and cost-effective WorkForce AL-C500DTN is ideal for companies that require up-to-date marketing materials on-demand. By printing documents and marketing materials in-house, such as brochures and leaflets, there's no risk of over-production or having excess documents with out-of-date information. As a consequence this will uplift return on investment analysis and help companies save both storage space and time.

-High-quality prints: 4,800 RiT and multi screen printing technology
-Fast and reliable: 45ppm, duplex printing & 120,000 pages duty cycle
-Print on demand: Produce professional in-house marketing materials
-Peace of mind: Print job arranger, Universal driver

Short summary description Epson WorkForce AL-C500DTN Color 1200 x 1200 DPI A4:

Epson WorkForce AL-C500DTN, Laser, Color, 1200 x 1200 DPI, A4, 45 ppm, Duplex printing

Long summary description Epson WorkForce AL-C500DTN Color 1200 x 1200 DPI A4:

Epson WorkForce AL-C500DTN. Print technology: Laser, Color. Number of print cartridges: 1, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Display: LCD. Network ready. Product color: White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.