location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola W270 1.6" 3.32 oz (94 g) Black Feature phone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W270
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM1018AE7F1
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 13:13:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Motorola W270 1.6" 3.32 oz (94 g) Black Feature phone
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Feature phone Single SIM Black
  • - 1.6" 128 x 128 pixels
  • - MicroSD (TransFlash) 2 GB
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 940 mAh
Long product name Motorola W270 1.6" 3.32 oz (94 g) Black Feature phone :
The short editorial description of Motorola W270 1.6" 3.32 oz (94 g) Black Feature phone

1.6" 128 x 128, microSD, 94 g
More>>>
Motorola W270 1.6" 3.32 oz (94 g) Black Feature phone:
The official marketing text of Motorola W270 1.6" 3.32 oz (94 g) Black Feature phone as supplied by the manufacturer

Tell the world you’ve arrived without saying a word. The handy W270 serves up both great mobile phone basics and a fantastic music experience, in a clamshell handset that you can show off with pride. Friendly features on the W270 such as long-lasting battery life, a mighty music player and Motorola’s proprietary CrystalTalk™ audio-enhancing technology gives you a dependable experience.

Everything to Stay Connected
The W270 goes beyond basic phone features with multiple ways to stay in touch and up to approximately nine hours of talk time. It can pack up to 500 text messages and phone contacts, and features an enhanced user interface, making it easy to create a text with one click. The W270 also offers Hinglish predictive text and regional support for seven African languages. Motorola’s CrystalTalk technology enhances each phone call by helping reduce background noises, so calls will be loud and clear.

It's Always Time for Music
The W270 proves its value even further with music features that keep consumers connected and entertained, including a dedicated music key. Consumers can make their ears dance with both an integrated digital audio player that supports MP3 and other popular formats, and an FM radio with RDS that can be played in stereo through headphones or on the W270’s office-quality internal speaker. Store favorite songs on optional removable microSD cards with up to 2GB of memory and download new songs over the air via quick GRPS speeds.

Short summary description Motorola W270 1.6" 3.32 oz (94 g) Black Feature phone:
This short summary of the Motorola W270 1.6" 3.32 oz (94 g) Black Feature phone data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola W270, Clamshell, Single SIM, 1.6", 128 x 128 pixels, 940 mAh, Black

Long summary description Motorola W270 1.6" 3.32 oz (94 g) Black Feature phone:
This is an auto-generated long summary of Motorola W270 1.6" 3.32 oz (94 g) Black Feature phone based on the first three specs of the first five spec groups.

Motorola W270. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 1.6", Display resolution: 128 x 128 pixels, External display. WAP: 2.0. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 940 mAh, Standby time (2G): 450 h. Weight: 3.32 oz (94 g). Product color: Black

Design
Product color *
Black
Type *
Feature phone
Display
Display diagonal *
1.6"
Display resolution *
128 x 128 pixels
Display number of colors
65536 colors
External display *
Yes
Touchscreen *
No
Memory
Flash card support *
Yes
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
2 GB
Camera
Rear camera *
No
Network
SIM card capability *
Single SIM
WAP
2.0
Wi-Fi *
No
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Messaging
Chat
Yes
Video
Video call
No
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Audio formats supported
AMR, MIDI, MP3
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
940 mAh
Talk time (2G) *
9 h
Standby time (2G) *
450 h
Weight & dimensions
Weight *
3.32 oz (94 g)
Width
1.77" (45 mm)
Depth
0.669" (17 mm)
Height
3.74" (95 mm)
Phone features
Form factor *
Clamshell
GPS Performance
GPS (satellite)
No
Position location *
No
Subscription
Subscription type *
No subscription
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:03:43
Uk has collected 6 expert reviews for Motorola W270 4.06 cm (1.6") 94 g Black Feature phone and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
techtree.com
Updated:
2011-08-02 02:03:36
\"Style aisa ab jhuumenge sab!\" I guess most people have seen the advertisement by now where the dad walks in and sees his teenage son (well ok, maybe a little older) on the phone and decides to check it out. Later, he acts crazy while his son goes to g...
Good Sturdy and stylish design, Good call quality, Good MP3 player, Great FM reception, Good battery life.
Bad Slight Design issues, Small screen, Slightly sluggish interface.
Bottom line The MotoYuva is currently priced at Rs 3,200. At this price, you get a phone with great call quality, decent music player and an above average FM player. Add to this, the support for an external memory card with a maximum capacity of 2GB, and you are...
80%
tech2.com
Updated:
2011-08-02 02:03:39
I am using this phone its not bad as u say only the music player lacks some options everything in nice.i think motorola has done a good job...
Good Good-looking handset, Music player is loud and clear, FM radio has recording option...
Bad Keypad is difficult to use, FM radio reception not too great...
Bottom line Not everyone has the need for a mobile with everything in it. There are lots of people who simply need a phone to make and receive calls and messages. Of course, having some entertainment features isnt a bad thing. Motorola’s W270 is the perfec...
70%
tech-faq.com
Updated:
2014-03-20 04:48:53
The Motorola W270 is one of the newest models of cell phones to be put out by the American Motorola Inc. and it is making a big splash. This sleek and handy cell phone not only is attractive looking and fits well in the hand but it has plenty of basi...
Good There are lots of great reasons to purchase the latest Motorola to enter the cellular market - the Motorola W270:Talk time is up to an estimated 550 minutes (close to 9 hours) ,Standby time is an estimated 450 hours ,Features the new Motorola Crystal T...
Bad There are very few, but are nevertheless worth mentioning:Can be complicated to understand for Motorola novices , Does not come with Bluetooth, an infrared port or WLAN ,There is no camera with this type of model...
Bottom line The Motorola W270 has many basic features and contains plenty of extras that are welcome, such as the new Crystal Talk Technology and all of the musical attributes. It is an excellent choice for those who do a lot of text messaging. Do not let the few...
0%