location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thecus N5200 NAS Tower Ethernet LAN Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thecus Check ‘Thecus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N5200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N5200B
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Thecus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thecus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:54:32
The date of the most recent change of the data-sheet in Icecat's system
standard (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Thecus N5200 NAS Tower Ethernet LAN Black :
The short editorial description of Thecus N5200 NAS Tower Ethernet LAN Black

5 x 3.5" SATA II HDD, USB, eSATA
More>>>
Short summary description Thecus N5200 NAS Tower Ethernet LAN Black:
This short summary of the Thecus N5200 NAS Tower Ethernet LAN Black data-sheet is auto-generated and uses the product title and the first six key specs.

Thecus N5200, NAS, Tower, Black

Long summary description Thecus N5200 NAS Tower Ethernet LAN Black:
This is an auto-generated long summary of Thecus N5200 NAS Tower Ethernet LAN Black based on the first three specs of the first five spec groups.

Thecus N5200. Supported storage drive types: HDD, Storage drive interface: Serial ATA II, Storage drive size: 3.5". Ethernet LAN data rates: 10,100,1000 Mbit/s. Chassis type: Tower, Product color: Black, Display type: LCD. Type: NAS. Certification: CE, FCC, BSMI, C-Tick, RoHS Compliant

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:32:50
Uk has collected 2 expert reviews for Thecus N5200 NAS Tower Ethernet LAN Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcper.com
Updated:
2011-10-04 09:32:48
A network attached storage device (NAS) is really just what it sounds like - dedicated storage that exists on a networked environment that allows for easy sharing of data between various computers. The Thecus N5200B we are reviewing today is one of t...
Bottom line The Thecus N5200B network attached storage device is a utility that many users will not be attracted to while others will fall in love with the features and advanced control that it offers over other cookie-cutter NAS units on the market. Support for...
0%
Computerpoweruser.com
Updated:
2011-10-04 09:32:50
600MHz Intel Celeron M; 256MB DDR memory; RAID support: 0, 1, 5, 6, 10, JBOD; Ports: 2 Gigabit Ethernet, 3 USB ports, 1 eSATA; 5 SATA bays Nothing says “I take data centralization seriously” quite like a network storage device. Thecus’ N5200B tries to...
80%