location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung D720 BNL 800 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D720 BNL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-D720BKA
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung D720 BNL 800 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 176 x 208 pixels
  • - MMC
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung D720 BNL 800 mAh Black :
The short editorial description of Samsung D720 BNL 800 mAh Black

D720 BNL - GSM 900/1800/1900, 1.3 Mgpx, MMC, Bluetooth, Video, MS Office, Symbian OS 7.0
More>>>
Samsung D720 BNL 800 mAh Black:
The official marketing text of Samsung D720 BNL 800 mAh Black as supplied by the manufacturer

Send the right signals.
With the Samsung SGH-D720, you can use Bluetooth® wireless technology to send your holiday pics straight to your laptop. Send your friends a snapshot or one of your favourite ringtones with an online message. You can also check your e-mails with the e-mail client, saving you the trouble of going into the office. Simple data transmission means you can work your way through the day effortlessly and stay in touch. So no matter where you are, you are always on the ball.

Picture this.
There are few inventions in the field of mobile technology that can top the ability to capture your most treasured moments on your mobile. The 1.3 megapixel camera in the Samsung SGH-D720 takes snapshots and films short clips in outstanding quality. Send your colourful hi-res images around the world and surprise your friends with a snapshot or your birthday greetings in the form of a video clip. Discover the budding photographer in you with the SGH-D720.

Name that tune.
Put your musical flair to the test with the Samsung SGH-D720. Whether it’s your favourite tune or your own individual composition, from now on, you can make it your ringtone and nobody else’s. Compose your own melodies and wake up to your own creations – the Music Maker function will make sure your Samsung SGH-D720 has a novel ring to it. What’s more, the integrated stereo speakers can produce brilliant sound quality for you and your friends to enjoy together.

Time to talk freely.
Are you tied up with all sorts of things but need to make call? Together with a hands-free kit, the voice dial function of the Samsung SGH-D720 is the solution to your problem. Simply say the name of the person you wish to ring and, even without having stored the name in advance, the corresponding number is dialled automatically. Wherever you are when you need to place that call, the SGH-D720 is there for your convenience!

Short summary description Samsung D720 BNL 800 mAh Black:
This short summary of the Samsung D720 BNL 800 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung D720 BNL, 176 x 208 pixels, Black

Long summary description Samsung D720 BNL 800 mAh Black:
This is an auto-generated long summary of Samsung D720 BNL 800 mAh Black based on the first three specs of the first five spec groups.

Samsung D720 BNL. Display resolution: 176 x 208 pixels. Rear camera type: Single camera. Battery capacity: 800 mAh. Product color: Black. Weight: 4.06 oz (115 g)

Display
Panel type
TFT
Display resolution *
176 x 208 pixels
Display number of colors
262144 colors
Storage
Compatible memory cards *
MMC
Internal memory
18 MB
Camera
Rear camera type *
Single camera
Built-in camera
Yes
Network
2G standards
GPRS
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity
1
Messaging
Multimedia Messaging Service (MMS)
Yes
Chat
Yes
E-mail
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Slider
Product color *
Black
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Stopwatch, To-do list
Speakerphone
Yes
Direct printing
Yes
Vibrating alert
Yes
Multimedia
FM radio
No
Software
Bundled software
MS Office
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G)
6.5 h
Standby time (2G)
200 h
Weight & dimensions
Width
3.9" (99 mm)
Depth
1.85" (47 mm)
Height
0.886" (22.5 mm)
Weight *
4.06 oz (115 g)
Other features
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Voice recording
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 06:35:13
Uk has collected 5 expert reviews for Samsung D720 BNL 800 mAh Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Mobile88.com
Updated:
2016-12-29 03:31:06
Its sleek and stylish design will please many, and as I have now been using this phone for over a week, I have come to the conclusion that this phone is easy to use.
0%
Mobile88.com
Updated:
2013-11-09 06:35:12
Its sleek and stylish design will please many, and as I have now been using this phone for over a week, I have come to the conclusion that this phone is easy to use.
0%
My-Symbian.com
Updated:
2013-11-09 06:35:13
The Samsung SGH-D720 is a sleek yet compact slider optimized for mobile business users. The SGH-D720 includes a document viewer to manage business documents and voice recognition dialling and calendar functions. An email client, Bluetooth, MMS, Java (...
0%
mobile-review.com US
Updated:
2013-11-09 06:35:13
Samsung D720 happened to be one of the first Series 60 GSM smartphones by the Korean company. Traditionally, Nokia takes strong positions in the segment of smartphones on this platform. It is the very company to launch the most devices and bring innova...
0%