location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung E810 vodafone Live 3.03 oz (86 g) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E810 vodafone Live
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
105196
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung E810 vodafone Live 3.03 oz (86 g) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - 128 x 160 pixels
  • - Rear camera resolution (numeric): 0.3 MP
  • - Multimedia Messaging Service (MMS)
Long product name Samsung E810 vodafone Live 3.03 oz (86 g) Silver :
The short editorial description of Samsung E810 vodafone Live 3.03 oz (86 g) Silver

E810 vodafone Life - GSM 900/1800, 0.3 Mgpx, Video recording, Flash, JAVA
More>>>
Samsung E810 vodafone Live 3.03 oz (86 g) Silver:
The official marketing text of Samsung E810 vodafone Live 3.03 oz (86 g) Silver as supplied by the manufacturer

Compact & Stylish Slide-Up Design
Samsung's E810 is an amazing phone with a refined slide design, which fits comfortably in your hand. The semi-automatic slide allows you to open the phone quietly, smoothly and with very little effort. Samsung's new sliding camera phone offers unparalleled convenience of use. With its sleek & clean design it's one phone that's here to stay.

Small & Intenna Design
The Samsung SGH-E810 is a phone equipped with our innovative Intenna. The Intenna is a convergence of astounding design and creativity It actually transmits and receives data more effectively by using its internal design as an advantage over conventional exterior mounted antennas. You will love the convenience of intenna phone, that puts all functions at your finger tips. All of this in light and stylish phone.

Rotating VGA Camera with Flash
With the VGA Swivel-Camera, the Samsung E810 allows you to shoot the clearest of images, anytime, anywhere. Take a close look at another advanced technology masterpiece created by Samsung. The 180 degree rotating camera optimizes your shooting environment and it adjusts angles easily, so you don't have to.

65,536 Color TFT LCD
As usual, Samsung leads the way in mobile display quality. The display of the E800 will astounded you with its vivid colors and distinctive class. With its 65,536 color TFT screen the quality of the VGA pictures will come out in true force. The screen of the display lets the message come through in vivid life and lets you view your multimedia messages in bright delight.

JAVA
Make your free time more relaxing with a bit of mobile entertainment. The Samsung E800's Java™ based games bring the challenges to you. Enjoy the embedded games and download new Java™ based games for more amusement. The Java™ capabilities allow you to download programs from wide variety of Java™ applications - more than just games. You can use the E800 to let you access travel and other information from a variety of websites or download dedicated email programs to view you emails away from your desk.

Short summary description Samsung E810 vodafone Live 3.03 oz (86 g) Silver:
This short summary of the Samsung E810 vodafone Live 3.03 oz (86 g) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung E810 vodafone Live, Slider, 128 x 160 pixels, 0.3 MP, Silver

Long summary description Samsung E810 vodafone Live 3.03 oz (86 g) Silver:
This is an auto-generated long summary of Samsung E810 vodafone Live 3.03 oz (86 g) Silver based on the first three specs of the first five spec groups.

Samsung E810 vodafone Live. Form factor: Slider. Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0.3 MP. Standby time (2G): 150 h. Weight: 3.03 oz (86 g). Product color: Silver

Design
Product color *
Silver
Display
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
Display number of colors
65536 colors
Memory
Flash card support *
No
Internal memory
8 MB
User memory
7 MB
Camera
Rear camera resolution (numeric)
0.3 MP
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
4x
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Audio
Polyphonic rings quantity
64
Microphone included
Yes
Power
Talk time (2G) *
3 h
Standby time (2G) *
150 h
Weight & dimensions
Weight *
3.03 oz (86 g)
Width
3.46" (88 mm)
Depth
1.73" (44 mm)
Height
0.906" (23 mm)
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
2000 entries
Embedded games
4
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM
Operating frequency
900/1800 MHz
Wireless technology
GPRS
Video capability
Yes
Certificates
Specific absorption rate (SAR) value (EU)
0.5 W/kg
Brand Image Article code product Stock Price from
Samsung SGH-U900 3.95 oz (112 g) Pink Samsung SGH-U900 3.95 oz (112 g) Pink
(show image)
SGH-U900UIG SGH-U900 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-G600 3.67 oz (104 g) Pink Samsung SGH-G600 3.67 oz (104 g) Pink
(show image)
SGH-G600LIS SGH-G600 0.00
(excl. VAT)
0 (incl. VAT)