Samsung logo

Samsung E390 BNL Silver 2" 2.96 oz (84 g)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35336
Info modified on:
26 Feb 2024, 15:20:13
Long product name Samsung E390 BNL Silver 2" 2.96 oz (84 g):

E390 BNL - GSM 850/900/1000/1900 MHz, EDGE, 1.3 Mgpx, MP3

Samsung E390 BNL Silver 2" 2.96 oz (84 g):

Design
The SGH-E390 is a stylish slider with compact dimensions and a large 2” 65,536 colour TFT screen. A unique chiselled finish gives the phone a masculine edge.

enhanced features
uTrack helps recover a lost or stolen phone by alerting you of when your phone's SIM card is changed, and giving you the location of your mobile. Activated by a button on your mobile, SOS Message alerts a pre-designated person when you are in an emergency situation.Offline Mode allows you to access your mobile's features without connecting to a phone signal.Black GUI visually enhances your mobile navigation, using sophisticated graphics and colours to guide you through the phone’s menu screens.64 Polyphonic Ring tones enable more realistic-sounding ring tones.
memory
The 12MB of internal memory is supplemented by a micro SD slot for expandable and unlimited memory. Enough room to store all your music, image, and video files for immediate access to your multimedia library.
Yahoo! Ready
The SGH-E390 is the first SAMSUNG mobile phone to offer Yahoo! Ready services. The pre-installed application easily connects users to Yahoo! Search.

Short summary description Samsung E390 BNL Silver 2" 2.96 oz (84 g):

Samsung E390 BNL Silver, Slider, 2", 176 x 220 pixels, 1.3 MP, Wi-Fi, Bluetooth

Long summary description Samsung E390 BNL Silver 2" 2.96 oz (84 g):

Samsung E390 BNL Silver. Form factor: Slider. Display diagonal: 2", Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Wi-Fi. Bluetooth. Standby time (2G): 370 h. Weight: 2.96 oz (84 g)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.