location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo Replacement Lamp Module for PLC-XU101/PLC-XU111 Projectors projector lamp 265 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Replacement Lamp Module for PLC-XU101/PLC-XU111 Projectors
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
610-333-9740 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885170092440 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 13:16:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sanyo Replacement Lamp Module for PLC-XU101/PLC-XU111 Projectors projector lamp 265 W UHP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - UHP 265 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Sanyo
Long product name Sanyo Replacement Lamp Module for PLC-XU101/PLC-XU111 Projectors projector lamp 265 W UHP :
The short editorial description of Sanyo Replacement Lamp Module for PLC-XU101/PLC-XU111 Projectors projector lamp 265 W UHP

Projector Lamp for PLC-XU101
More>>>
Short summary description Sanyo Replacement Lamp Module for PLC-XU101/PLC-XU111 Projectors projector lamp 265 W UHP:
This short summary of the Sanyo Replacement Lamp Module for PLC-XU101/PLC-XU111 Projectors projector lamp 265 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo Replacement Lamp Module for PLC-XU101/PLC-XU111 Projectors, UHP, 265 W, 2000 h, Sanyo, PLC-WXU30, PLC-WXU30A, PLC-WXU3ST, PLC-WXU700, PLC-XU101, PLC-XU105, PLC-XU106, PLC-XU111,...

Long summary description Sanyo Replacement Lamp Module for PLC-XU101/PLC-XU111 Projectors projector lamp 265 W UHP:
This is an auto-generated long summary of Sanyo Replacement Lamp Module for PLC-XU101/PLC-XU111 Projectors projector lamp 265 W UHP based on the first three specs of the first five spec groups.

Sanyo Replacement Lamp Module for PLC-XU101/PLC-XU111 Projectors. Lamp type: UHP, Bulb power: 265 W, Service life of lamp: 2000 h, Brand compatibility: Sanyo, Compatibility: PLC-WXU30, PLC-WXU30A, PLC-WXU3ST, PLC-WXU700, PLC-XU101, PLC-XU105, PLC-XU106, PLC-XU111,...

Brand Image Article code product Stock Price from
V7 VPL1859-1N projector lamp 275 W V7 VPL1859-1N projector lamp 275 W
(show image)
VPL1859-1N VPL1859-1N 0.00
(excl. VAT)
0 (incl. VAT)
GO Lamps

GO Lamps GL284 projector lamp 275 W NSH
(show image)
GL284 GL284 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo POA-LMP131 projector lamp 225 W UHP
(show image)
610-343-2069 POA-LMP131 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo POA-LMP129 projector lamp 175 W UHP
(show image)
610-341-7493 POA-LMP129 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo POA-LMP124 projector lamp 330 W NSH
(show image)
610-341-1941 POA-LMP124 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-SW30 projector lamp 160 W UHP
(show image)
610-308-3117 PLC-SW30 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)