Cisco logo

Cisco WS-C2960S-F24PS-L network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88085
Info modified on:
11 Jan 2024, 23:09:11
Long product name Cisco WS-C2960S-F24PS-L network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) Black:

24 x Fast Ethernet, RJ-45, 370W, 88 Gbps, 64MB Flash, 2 x SFP, PoE, Black

Short summary description Cisco WS-C2960S-F24PS-L network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) Black:

Cisco WS-C2960S-F24PS-L, Managed, L2, Fast Ethernet (10/100), Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description Cisco WS-C2960S-F24PS-L network switch Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) Black:

Cisco WS-C2960S-F24PS-L. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.