location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco CAB-9K12A Black 98.4" (2.5 m) NEMA 5-15P C15 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAB-9K12A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-9K12A-NA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0746320991252 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:17:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco CAB-9K12A Black 98.4" (2.5 m) NEMA 5-15P C15 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 98.4" (2.5 m)
  • - NEMA 5-15P Straight Male
  • - C15 coupler Straight Female
  • - Black
  • - 1 pc(s)
Long product name Cisco CAB-9K12A Black 98.4" (2.5 m) NEMA 5-15P C15 coupler :
The short editorial description of Cisco CAB-9K12A Black 98.4" (2.5 m) NEMA 5-15P C15 coupler

AC Power Cord (North America), 125VAC, 13A, 2.5m
More>>>
Short summary description Cisco CAB-9K12A Black 98.4" (2.5 m) NEMA 5-15P C15 coupler:
This short summary of the Cisco CAB-9K12A Black 98.4" (2.5 m) NEMA 5-15P C15 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco CAB-9K12A, 98.4" (2.5 m), NEMA 5-15P, C15 coupler, 125 V, 13 A

Long summary description Cisco CAB-9K12A Black 98.4" (2.5 m) NEMA 5-15P C15 coupler:
This is an auto-generated long summary of Cisco CAB-9K12A Black 98.4" (2.5 m) NEMA 5-15P C15 coupler based on the first three specs of the first five spec groups.

Cisco CAB-9K12A. Cable length: 98.4" (2.5 m), Connector 1: NEMA 5-15P, Connector 2: C15 coupler. Input voltage: 125 V, Input current: 13 A

Brand Image Article code product Stock Price from
Cisco

Cisco CAB-C13-C14-AC power cable Black 118.1" (3 m) C13 coupler C14 coupler
(show image)
CAB-C13-C14-AC CAB-C13-C14-AC 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-C13-CBN= power cable Black 27" (0.686 m) C14 coupler C13 coupler
(show image)
CAB-C13-CBN= CAB-C13-CBN= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-9K10A-EU= power cable Black 94.5" (2.4 m) Power plug type F C15 coupler
(show image)
CAB-9K10A-EU= CAB-9K10A-EU= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-C13-C14-JMPR= power cable Black 27" (0.686 m) C13 coupler C14 coupler
(show image)
CAB-C13-C14-JMPR= CAB-C13-C14-JMPR= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-9K10A-UK= power cable Black 98.4" (2.5 m) BS 1363 C15 coupler
(show image)
CAB-9K10A-UK= CAB-9K10A-UK= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-C13-C14-2M= power cable Black 78.7" (2 m) C13 coupler C14 coupler
(show image)
CAB-C13-C14-2M= CAB-C13-C14-2M= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-C13-C14-AC= power cable Black 118.1" (3 m) C13 coupler C14 coupler
(show image)
CAB-C13-C14-AC= CAB-C13-C14-AC= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-N5K6A-NA= power cable Black 98.4" (2.5 m) NEMA 6-15P C13 coupler
(show image)
CAB-N5K6A-NA= CAB-N5K6A-NA= 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)