location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite AS400CABLEKIT2 serial cable Green 70.9" (1.8 m) DB9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS Communication Cable Kit - System i/AS400/iSeries Servers for select SmartOnline & SmartPro UPS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AS400CABLEKIT2
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Dec 2023 01:49:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite AS400CABLEKIT2 serial cable Green 70.9" (1.8 m) DB9
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 70.9" (1.8 m)
  • - DB9
  • - DB9
  • - Green
Guarantee: 2-year limited warranty
Long product name Tripp Lite AS400CABLEKIT2 serial cable Green 70.9" (1.8 m) DB9 :
The short editorial description of Tripp Lite AS400CABLEKIT2 serial cable Green 70.9" (1.8 m) DB9

UPS Communication Cable Kit - System i/AS400/iSeries Servers for select SmartOnline & SmartPro UPS
More>>>
Tripp Lite AS400CABLEKIT2 serial cable Green 70.9" (1.8 m) DB9:
The official marketing text of Tripp Lite AS400CABLEKIT2 serial cable Green 70.9" (1.8 m) DB9 as supplied by the manufacturer

Tripp Lite's AS400CABLEKIT2 is designed to provide communication and shutdown capability to AS400 / iSeries / System i Servers by connecting to compatible SmartOnline and SmartPro UPS systems. Provides protection from system corruption due to power loss without prior operating system shutdown. Allows server to monitor the status of the UPS and initiate an automatic, unattended and orderly shutdown when needed. Included device accessory, cabling, and instructions to support connection to compatible .75-80kVA SmartOnline and select SmartPro UPS systems.NOTE: Compatible with select SmartOnline and SmartPro UPS systems specifying the use of this accessory. Check "Related Items" tab of compatible SmartOnline and SmartPro UPS models to verify compatibility.
- Supplies AS400 / iSeries / System i servers with UPS communications and shutdown
- Connects between AS400 and UPS DB9/Accessory ports
- Complete accessory and cabling included to support full line of SmartOnline and select SmartPro UPS Systems
- 6ft / 1.8m cable lengths included

Short summary description Tripp Lite AS400CABLEKIT2 serial cable Green 70.9" (1.8 m) DB9:
This short summary of the Tripp Lite AS400CABLEKIT2 serial cable Green 70.9" (1.8 m) DB9 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite AS400CABLEKIT2, Green, 70.9" (1.8 m), DB9, DB9, Tripp Lite SmartOnline, SmartPro

Long summary description Tripp Lite AS400CABLEKIT2 serial cable Green 70.9" (1.8 m) DB9:
This is an auto-generated long summary of Tripp Lite AS400CABLEKIT2 serial cable Green 70.9" (1.8 m) DB9 based on the first three specs of the first five spec groups.

Tripp Lite AS400CABLEKIT2. Product color: Green, Cable length: 70.9" (1.8 m), Connector 1: DB9

Features
Product color *
Green
Cable length *
70.9" (1.8 m)
Features
Connector 1 *
DB9
Connector 2 *
DB9
Compatible products
Tripp Lite SmartOnline, SmartPro