DELL logo

DELL m210x data projector Standard throw projector 2000 ANSI lumens DLP XGA (1024x768) 3D Black, Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80773
Info modified on:
10 Aug 2024, 09:50:01
Long product name DELL m210x data projector Standard throw projector 2000 ANSI lumens DLP XGA (1024x768) 3D Black, Gray:

M210X, DLP, 2000lum, 1024x768, 4:3, 2100:1, 1.2kg

DELL m210x data projector Standard throw projector 2000 ANSI lumens DLP XGA (1024x768) 3D Black, Gray:

Enlighten your audience with the Dell M210X projector that's sure to make an impact in any classroom or boardroom. With superb brightness of 2000 ANSI Lumens (Max.), this projector boasts an excellent 1024x768 pixels XGA resolution which delivers up to 63% more pixels, thus providing outstanding visual clarity and imagery sharpness. The Dell M210X comes with HDMI and VGA connectors, network management capability, Mono 1W speaker and closed captioning feature. Moreover, coupled with the DLP and BrilliantColor technologies, this smart projection wonder is designed to deliver sharp images with vivid, vibrant colors and dazzling picture quality. Designed to fit snugly into the palm of your hand, the remote control makes it easy to perform quick shutdowns, adjust crooked images and hide presentations with the Blank Screen feature. With exceptional performance, innovative connectivity options and amazing image quality - all under 2.26 Lbs, this projector is the perfect choice, wherever your presentations take you. Dell branded projectors undergo exhaustive testing for performance, reliability, durability and compatibility with Dell systems.

Short summary description DELL m210x data projector Standard throw projector 2000 ANSI lumens DLP XGA (1024x768) 3D Black, Gray:

DELL m210x, 2000 ANSI lumens, DLP, XGA (1024x768), 2100:1, 39.4 - 472.4" (1 - 12 m), Lamp

Long summary description DELL m210x data projector Standard throw projector 2000 ANSI lumens DLP XGA (1024x768) 3D Black, Gray:

DELL m210x. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 5000 h. RMS rated power: 1 W. Product type: Standard throw projector, Market positioning: Portable, Product color: Black, Gray. Power source: AC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.