location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WP-M4095DN inkjet printer 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson WorkForce Pro WP-M4095 DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC78301
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946522722
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WP-M4095DN inkjet printer 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 600 x 1200 DPI
  • - A4 26 ppm
  • - USB port Ethernet LAN
Long product name Epson WP-M4095DN inkjet printer 600 x 1200 DPI A4 :
The short editorial description of Epson WP-M4095DN inkjet printer 600 x 1200 DPI A4

WorkForce WP-M4095DN - monochrome inkjet, 1.200 x 600 DPI, 26 Pages/min, A4/A5/A6/B5/C4, 22 W, USB, Ethernet, Duplex
More>>>
Epson WP-M4095DN inkjet printer 600 x 1200 DPI A4:
The official marketing text of Epson WP-M4095DN inkjet printer 600 x 1200 DPI A4 as supplied by the manufacturer

The Epson WorkForce Pro WP-M4095 DN is ideal for businesses that print more than 1,500 pages or consume over three reams of paper per month. This single-function printer offers a low Total Cost of Ownership (TCO), thanks to a 50 percent lower CPP, and 80 percent lower energy consumption compared to laser printers.

Offering a cleaner, more environmentally-friendly alternative to monochrome laser printers, this model is part of the market's first professional monochrome inkjet range developed for the office. Printing up to 10,000 pages in a single cartridge, this printer boasts a high yield and is low maintenance, helping to reduce the number of cartridge replacements needed.

Ink cartridges and the waste ink pad are the only consumables that need replacing in the printer – freeing up storage space previously taken up by laser toners, fusers and photoconductors.

Businesses get top-quality mono prints that are water, smudge, highlighter and fade resistant, as they dry instantly. With a large paper capacity of 330 pages - split between 250 pages in the front paper tray and 80 pages in the rear paper tray - users are able to concentrate on their work rather than refilling paper trays.

For easy integration into complex IT environments, the WP-M4095 DN offers PCL6, PCL5c and genuine Adobe® PostScript® 3™ emulations and a universal print driver. Compatible with Epson's mobile printing app, Epson iPrint, documents can be printed wirelessly from smartphones and tablet PCs within the office.

- Low maintenance: Ultra-high yield ink cartridges
- Easy integration: PCL6, PCL5c and PS3 emulations
- Low running costs: Up to 50% lower cost per page
- Eco-friendly: 80% lower energy consumption
- High performance: Fast, automatic duplex printing

Short summary description Epson WP-M4095DN inkjet printer 600 x 1200 DPI A4:
This short summary of the Epson WP-M4095DN inkjet printer 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WP-M4095DN, 600 x 1200 DPI, 1, A4, 30000 pages per month, 26 ppm, Duplex printing

Long summary description Epson WP-M4095DN inkjet printer 600 x 1200 DPI A4:
This is an auto-generated long summary of Epson WP-M4095DN inkjet printer 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson WP-M4095DN. Number of print cartridges: 1, Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm. Duplex printing. Display: LCD, Product color: White

Features
Duplex printing *
Yes
Page description languages *
PCL 5c, PCL 6
Print head nozzles
152 Nozzles black
Color *
No
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
1
Printing
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Input & output capacity
Total number of input trays *
2
Total input capacity *
80 sheets
Total output capacity *
250 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4, C6
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes (imperial)
13x20"
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Performance
Internal memory *
320 MB
Maximum internal memory
320 MB
Printing noise level
48 dB
Design
Market positioning *
Home & office
Design
Product color *
White
Display
LCD
Country of origin
Indonesia
Power
Power consumption (printing) *
22 W
Power consumption (standby)
2.2 W
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
18.1" (460 mm)
Depth
16.5" (420 mm)
Height
11.2" (284 mm)
Weight
24 lbs (10.9 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
20.6" (522 mm)
Package depth
24.2" (615 mm)
Package height
18.9" (480 mm)
Package weight
30.9 lbs (14 kg)
Logistics data
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
82.3" (2.09 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
8 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
82.3" (2.09 m)
Quantity per pallet
8 pc(s)
Other features
Ink drop
3 pl, With Variable-Sized Droplet Technology
Supported media weight(s)
64 - 256 g/m²