Epson logo

Epson WorkForce DS-6500N Flatbed scanner 1200 x 1200 DPI A4 White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
272264
Info modified on:
08 Mar 2024, 09:07:54
Long product name Epson WorkForce DS-6500N Flatbed scanner 1200 x 1200 DPI A4 White:

WorkForce DS-6500N - 1200 dpi x 1200 dpi, 25ppm/25ppm, 100 mm x 148 mm - 215.9 mm x 1016 mm, LCD, LAN, 10.28 kg

Epson WorkForce DS-6500N Flatbed scanner 1200 x 1200 DPI A4 White:

This A4 networked scanner addresses the needs of companies who require reliable and versatile document capture conversion, for electronic document archiving and distribution.

Scanning up to 25 pages per minute, the Epson WorkForce DS-6500N provides efficient and trouble-free scanning thanks to its 100-page ADF, one-pass duplex scanning, and double feed detection. Additionally, the 'scan to' functions*1 offered by Document Capture Pro enable even greater productivity.

Epson Document Capture Pro makes it easy to integrate high-speed scanning into your document management system, speeding up workflow and enabling users to capture, convert and distribute scanned information in virtually any document repository or document management system.

The Epson WorkForce DS-6500N and its features can be shared between multiple users using the built-in Network Interface Panel. Combined with Document Capture Pro, the Network Interface Panel allows users to benefit from Push Scan features and customise ‘scan to’ job functions, such as ‘scan to email’ or ‘scan to Microsoft SharePoint®’, among others*2. You can also benefit from its Push Scan features to increase productivity. These features enable complicated tasks to be carried out effortlessly, increasing users' acceptance and eliminating training requirements.

Epson ReadyScan LED technology eradicates warm-up time, guarantees an absence of mercury, and lowers power consumption. These elements help create an environment friendly device for your office workspace.

- Quick scan speeds: Scan up to 25ppm/50ipm
- High capacity ADF: 100-page ADF capacity
- Hassle-free: Double Feed Detection
- Network-ready: Network Interface Panel
- Push Scan features: Simple one-touch scanning

Short summary description Epson WorkForce DS-6500N Flatbed scanner 1200 x 1200 DPI A4 White:

Epson WorkForce DS-6500N, 8.5 x 40" (215.9 x 1016 mm), 1200 x 1200 DPI, 48 bit, 24 bit, 25 ppm, 25 ppm

Long summary description Epson WorkForce DS-6500N Flatbed scanner 1200 x 1200 DPI A4 White:

Epson WorkForce DS-6500N. Maximum scan size: 8.5 x 40" (215.9 x 1016 mm), Optical scanning resolution: 1200 x 1200 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner, Product color: White, Display: LCD. Daily duty cycle (max): 3000 pages, Light source: ReadyScan LED, Scan file formats: JPG, PDF, TIFF. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, Auto Document Feeder (ADF) media weight: 50 - 128 g/m²

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.