location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-5500 Flatbed scanner 1200 x 1200 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson WorkForce DS-5500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B205131
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946499222
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce DS-5500 Flatbed scanner 1200 x 1200 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner 1200 x 1200 DPI
  • - Color scanning
  • - A4
  • - Maximum scan size: 8.5 x 11.7" (216 x 297 mm) Sensor type: CCD
  • - USB port Ethernet LAN
  • - Power supply type: AC 17.5 W
Long product name Epson WorkForce DS-5500 Flatbed scanner 1200 x 1200 DPI A4 White :
The short editorial description of Epson WorkForce DS-5500 Flatbed scanner 1200 x 1200 DPI A4 White

Epson WorkForce DS-5500 - A4, 1200x1200 DPI, 216х297 mm, CCD, ReadyScan LED, 8s, 48/24 bits, USB 2.0-B, TWAIN/WIA/ISIS, 6kg
More>>>
Epson WorkForce DS-5500 Flatbed scanner 1200 x 1200 DPI A4 White:
The official marketing text of Epson WorkForce DS-5500 Flatbed scanner 1200 x 1200 DPI A4 White as supplied by the manufacturer

The Epson WorkForce DS-5500 is ideal for vertical market businesses who require easy document capture and conversion thanks to its high-quality CCD technology and powerful imaging features by Epson Scan and Document Capture Pro.

This device is specially designed to accommodate documents individually, and is ideal for users with specific capture needs, such as scanning bound materials and thick or fragile documents. This scanner can be easily integrated into vertical applications thanks to TWAIN, ISIS and WIA support, as well as Document Capture Pro connectors.

High-quality scanning results are ensured by CCD technology and innovating imaging features, such as Book Spine Correction, and improved colour dropout/enhance powered by Epson Scan. In addition, Document Capture Pro makes it easy to treat scanned data before its conversion and distribution in virtually any document repository or document management system.

This scanner and its features can be shared between multiple users using the optional Network Interface Panel. Combined with Document Capture Pro solutions, the Network Interface Panel allows users to benefit from Push Scan features and customise ‘scan to’ job functions such as ‘scan to email’ or ‘scan to Microsoft SharePoint®’, among others*2. These features enable complicated tasks to be carried out effortlessly.

Epson ReadyScan LED technology eradicates warm-up time, guarantees an absence of mercury, and lowers power consumption. These elements, combined with ENERGY STAR qualification*1, creates an environmentally friendly device.

Short summary description Epson WorkForce DS-5500 Flatbed scanner 1200 x 1200 DPI A4 White:
This short summary of the Epson WorkForce DS-5500 Flatbed scanner 1200 x 1200 DPI A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce DS-5500, 8.5 x 11.7" (216 x 297 mm), 1200 x 1200 DPI, 48 bit, 24 bit, 8 sec/page, Flatbed scanner

Long summary description Epson WorkForce DS-5500 Flatbed scanner 1200 x 1200 DPI A4 White:
This is an auto-generated long summary of Epson WorkForce DS-5500 Flatbed scanner 1200 x 1200 DPI A4 White based on the first three specs of the first five spec groups.

Epson WorkForce DS-5500. Maximum scan size: 8.5 x 11.7" (216 x 297 mm), Optical scanning resolution: 1200 x 1200 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner, Product color: White. Sensor type: CCD, Light source: ReadyScan LED, Scan file formats: JPG, PDF, TIFF. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, ISO B-series sizes (B0...B9): B5. Optional connectivity: Ethernet, Standard interfaces: USB 2.0

Scanning
Maximum scan size *
8.5 x 11.7" (216 x 297 mm)
Optical scanning resolution *
1200 x 1200 DPI
Color scanning
Yes
Duplex scanning *
No
Input color depth
48 bit
Output color depth
24 bit
Film scanning
No
Flatbed scan speed (b/w, A4)
8 sec/page
Design
Scanner type *
Flatbed scanner
Product color *
White
Built-in display *
No
Performance
Sensor type *
CCD
Light source
ReadyScan LED
Scan file formats
JPG, PDF, TIFF
Scan to
E-mail, FTP
Scan drivers
ISIS, TWAIN, WIA
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Letter
Yes
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Optional connectivity
Ethernet
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
17.5 W
Power consumption (standby)
1.6 W
Power consumption (PowerSave)
8.5 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Network
Ethernet LAN
Yes
Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
9.45" (240 mm)
Package depth
23.5" (596 mm)
Package height
19.7" (500 mm)
Package weight
0.3 oz (8.5 g)
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-25 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
19.5" (495 mm)
Depth
14.2" (360 mm)
Height
5.08" (129 mm)
Weight
13.2 lbs (6 kg)
Packaging content
Bundled software
ABBYY FineReader Sprint 8.0 (Mac) ABBYY FineReader Sprint 9.0 (Win) Epson Document Capture Pro Epson Document Capture Pro Server Epson Event Manager Epson Scan EpsonNet Config
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Quantity per pallet
16 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
80.7" (2.05 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
32 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
80.7" (2.05 m)
Harmonized System (HS) code
84716070
Country Distributor
España 1 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)